Renesas Electronics Corporation PMIC - PMIC - Battery Management - X3100V28T2 X3100V28T2

Description
Manufacturer: Xicor Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1111700-X3100V28T2 Packaging: Tape & Reel (TR) Categories: PMIC - Battery Management Case / Package: TSSOP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -20 °C Max Operating Temperature: 70 °C
Request a Quote Datasheet
Description
Manufacturer: Xicor Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1111700-X3100V28T2 Packaging: Tape & Reel (TR) Categories: PMIC - Battery Management Case / Package: TSSOP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -20 °C Max Operating Temperature: 70 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - X3100V28T2 - 1111700-X3100V28T2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - X3100V28T2
1111700-X3100V28T2
PMIC - PMIC - Battery Management - X3100V28T2 1111700-X3100V28T2
Manufacturer: Xicor Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1111700-X3100V28T2 Packaging: Tape & Reel (TR) Categories: PMIC - Battery Management Case / Package: TSSOP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -20 °C Max Operating Temperature: 70 °C

Manufacturer: Xicor Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1111700-X3100V28T2
Packaging: Tape & Reel (TR)
Categories: PMIC - Battery Management
Case / Package: TSSOP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -20 °C
Max Operating Temperature: 70 °C

Buy Now
 - X3100V28T2 - Rochester Electronics
Newburyport, MA, United States
Li-ION Battery Protection and Monitor, Adjustable,3-4 Cell, 28TSSOP

Li-ION Battery Protection and Monitor, Adjustable,3-4 Cell, 28TSSOP

Supplier's Site Datasheet
Battery Management - X3100V28T2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
X3100V28T2
Battery Management X3100V28T2
Battery Multi-Function Controller IC Lithium Ion 28-TSSOP

Battery Multi-Function Controller IC Lithium Ion 28-TSSOP

Buy Now Datasheet
Battery Management - X3100V28T2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
X3100V28T2
Battery Management X3100V28T2
Battery Multi-Function Controller IC Lithium Ion 28-TSSOP

Battery Multi-Function Controller IC Lithium Ion 28-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - X3100V28T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
X3100V28T2
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management X3100V28T2
IC BATT MFUNC LI-ION 4CL 28TSSOP

IC BATT MFUNC LI-ION 4CL 28TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1111700-X3100V28T2 X3100V28T2 X3100V28T2 X3100V28T2
Product Name PMIC - PMIC - Battery Management - X3100V28T2 Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7095294P - RS Components, Ltd.
Specs
Type MSOP; MSOP
View Details
Current Regulation/Management - PSSI2021SAY,115 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
IQ 50000 µA
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
PMIC - Supervisors - ADM1817-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details