Renesas Electronics Corporation PMIC - PMIC - Battery Management - X3101V28T1 X3101V28T1

Description
Manufacturer: Intersil Win Source Part Number: 799386-X3101V28T1 Packaging: Reel package Operating Temperature Range: -20°C ~ 70°C (TA) Package: 28-TSSOP (0.173", 4.40mm Width) Function: Multi-Function Controller Interface: SPI Fault Protection: Over Current Part Status: Obsolete(EOL) Battery Chemistry: Lithium-Ion Number of Cells: 3 Family Name: X3101 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TSSOP Alternative Parts (Cross-Reference): AD8280WASTZ; X3101V28T2C7988; X3101V28T2; X3101V28T1; S-8229AAC-M6T1U; S-8229AAB-M6T1U ; S-8229AAA-M6T1U; BQ7693003DBT; Introduction Date: November 14, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 799386-X3101V28T1 Packaging: Reel package Operating Temperature Range: -20°C ~ 70°C (TA) Package: 28-TSSOP (0.173", 4.40mm Width) Function: Multi-Function Controller Interface: SPI Fault Protection: Over Current Part Status: Obsolete(EOL) Battery Chemistry: Lithium-Ion Number of Cells: 3 Family Name: X3101 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TSSOP Alternative Parts (Cross-Reference): AD8280WASTZ; X3101V28T2C7988; X3101V28T2; X3101V28T1; S-8229AAC-M6T1U; S-8229AAB-M6T1U ; S-8229AAA-M6T1U; BQ7693003DBT; Introduction Date: November 14, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - X3101V28T1 - 799386-X3101V28T1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - X3101V28T1
799386-X3101V28T1
PMIC - PMIC - Battery Management - X3101V28T1 799386-X3101V28T1
Manufacturer: Intersil Win Source Part Number: 799386-X3101V28T1 Packaging: Reel package Operating Temperature Range: -20°C ~ 70°C (TA) Package: 28-TSSOP (0.173", 4.40mm Width) Function: Multi-Function Controller Interface: SPI Fault Protection: Over Current Part Status: Obsolete(EOL) Battery Chemistry: Lithium-Ion Number of Cells: 3 Family Name: X3101 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TSSOP Alternative Parts (Cross-Reference): AD8280WASTZ; X3101V28T2C7988; X3101V28T2; X3101V28T1; S-8229AAC-M6T1U; S-8229AAB-M6T1U ; S-8229AAA-M6T1U; BQ7693003DBT; Introduction Date: November 14, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Intersil
Win Source Part Number: 799386-X3101V28T1
Packaging: Reel package
Operating Temperature Range: -20°C ~ 70°C (TA)
Package: 28-TSSOP (0.173", 4.40mm Width)
Function: Multi-Function Controller
Interface: SPI
Fault Protection: Over Current
Part Status: Obsolete(EOL)
Battery Chemistry: Lithium-Ion
Number of Cells: 3
Family Name: X3101
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-TSSOP
Alternative Parts (Cross-Reference): AD8280WASTZ; X3101V28T2C7988; X3101V28T2; X3101V28T1; S-8229AAC-M6T1U; S-8229AAB-M6T1U ; S-8229AAA-M6T1U; BQ7693003DBT;
Introduction Date: November 14, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Battery Management - X3101V28T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
X3101V28T1
Battery Management X3101V28T1
Battery Multi-Function Controller IC Lithium Ion 28-TSSOP

Battery Multi-Function Controller IC Lithium Ion 28-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 799386-X3101V28T1 X3101V28T1
Product Name PMIC - PMIC - Battery Management - X3101V28T1 Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM13305-33ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Current Regulation/Management - PSSI2021SAY,115 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
IQ 50000 µA
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Battery Management Sgl Inp I2C/SA Sw- Mode LiIon Batt Chrg - 815-BQ24257RGER - Utmel Electronic Limited
Specs
Type 24-VFQFN Exposed Pad
Pins 24
IQ 13000 µA
View Details