Union Semiconductor, Inc. Integrated Circuits (ICs) - PMIC - Supervisors UM706XS

Description
Win Source Part Number: 1179987-UM706XS Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Power Supply Monitor Package: Tape & Reel (TR) Standard Package: 3,000 Reset Timeout: 1.6s Typical Mounting Type: Surface Mount, Gull Wing Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Union Semiconductor (HK) Limited Other Names: 3351-UM706XSTR
Request a Quote Datasheet
Description
Win Source Part Number: 1179987-UM706XS Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Power Supply Monitor Package: Tape & Reel (TR) Standard Package: 3,000 Reset Timeout: 1.6s Typical Mounting Type: Surface Mount, Gull Wing Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Union Semiconductor (HK) Limited Other Names: 3351-UM706XSTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Supervisors - 1179987-UM706XS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
1179987-UM706XS
Integrated Circuits (ICs) - PMIC - Supervisors 1179987-UM706XS
Win Source Part Number: 1179987-UM706XS Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Power Supply Monitor Package: Tape & Reel (TR) Standard Package: 3,000 Reset Timeout: 1.6s Typical Mounting Type: Surface Mount, Gull Wing Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Union Semiconductor (HK) Limited Other Names: 3351-UM706XSTR

Win Source Part Number: 1179987-UM706XS
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Power Supply Monitor
Package: Tape & Reel (TR)
Standard Package: 3,000
Reset Timeout: 1.6s Typical
Mounting Type: Surface Mount, Gull Wing
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Union Semiconductor (HK) Limited
Other Names: 3351-UM706XSTR

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-UM706XS
Voltage Supervisor IC 691-UM706XS
RESET WITH WATCHDOG MANUAL Product overview: UM706XS from UNION SEMICONDUCTOR INTERNATIONAL LIMITED is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-UM706XS can be used for catalog matching and distributor lookup.

RESET WITH WATCHDOG MANUAL Product overview: UM706XS from UNION SEMICONDUCTOR INTERNATIONAL LIMITED is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-UM706XS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Supervisors - UM706XS - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
UM706XS
PMIC - Supervisors UM706XS
RESET WITH WATCHDOG MANUAL

RESET WITH WATCHDOG MANUAL

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - UM706XS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
UM706XS
Integrated Circuits (ICs) - PMIC - Supervisors UM706XS
RESET WITH WATCHDOG MANUAL

RESET WITH WATCHDOG MANUAL

Supplier's Site
Supervisors - UM706XS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
UM706XS
Supervisors UM706XS
Supervisor Channel 8-SOP

Supervisor Channel 8-SOP

Buy Now Datasheet
Supervisors - UM706XS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
UM706XS
Supervisors UM706XS
Supervisor Channel 8-SOP

Supervisor Channel 8-SOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1179987-UM706XS 691-UM706XS UM706XS UM706XS UM706XS
Product Name Integrated Circuits (ICs) - PMIC - Supervisors Voltage Supervisor IC PMIC - Supervisors Integrated Circuits (ICs) - PMIC - Supervisors Supervisors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897800 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details
Voltage References - 7974816 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1062ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details