Renesas Electronics Corporation PMIC - PMIC - Battery Management - X3101V28 X3101V28

Description
Manufacturer: Intersil Win Source Part Number: 799385-X3101V28 Packaging: Tube Operating Temperature Range: -20°C ~ 70°C (TA) Package: 28-TSSOP (0.173", 4.40mm Width) Function: Multi-Function Controller Interface: SPI Fault Protection: Over Current Part Status: Obsolete(EOL) Battery Chemistry: Lithium-Ion Number of Cells: 3 Family Name: X3101 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TSSOP Alternative Parts (Cross-Reference): S-8229AAC-M6T1U; S-8229AAB-M6T1U ; S-8229AAA-M6T1U; BQ7693003DBT; Introduction Date: November 14, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 799385-X3101V28 Packaging: Tube Operating Temperature Range: -20°C ~ 70°C (TA) Package: 28-TSSOP (0.173", 4.40mm Width) Function: Multi-Function Controller Interface: SPI Fault Protection: Over Current Part Status: Obsolete(EOL) Battery Chemistry: Lithium-Ion Number of Cells: 3 Family Name: X3101 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TSSOP Alternative Parts (Cross-Reference): S-8229AAC-M6T1U; S-8229AAB-M6T1U ; S-8229AAA-M6T1U; BQ7693003DBT; Introduction Date: November 14, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - X3101V28 - 799385-X3101V28 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - X3101V28
799385-X3101V28
PMIC - PMIC - Battery Management - X3101V28 799385-X3101V28
Manufacturer: Intersil Win Source Part Number: 799385-X3101V28 Packaging: Tube Operating Temperature Range: -20°C ~ 70°C (TA) Package: 28-TSSOP (0.173", 4.40mm Width) Function: Multi-Function Controller Interface: SPI Fault Protection: Over Current Part Status: Obsolete(EOL) Battery Chemistry: Lithium-Ion Number of Cells: 3 Family Name: X3101 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TSSOP Alternative Parts (Cross-Reference): S-8229AAC-M6T1U; S-8229AAB-M6T1U ; S-8229AAA-M6T1U; BQ7693003DBT; Introduction Date: November 14, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Intersil
Win Source Part Number: 799385-X3101V28
Packaging: Tube
Operating Temperature Range: -20°C ~ 70°C (TA)
Package: 28-TSSOP (0.173", 4.40mm Width)
Function: Multi-Function Controller
Interface: SPI
Fault Protection: Over Current
Part Status: Obsolete(EOL)
Battery Chemistry: Lithium-Ion
Number of Cells: 3
Family Name: X3101
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-TSSOP
Alternative Parts (Cross-Reference): S-8229AAC-M6T1U; S-8229AAB-M6T1U ; S-8229AAA-M6T1U; BQ7693003DBT;
Introduction Date: November 14, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Battery Management - X3101V28 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
X3101V28
Battery Management X3101V28
Battery Multi-Function Controller IC Lithium Ion 28-TSSOP

Battery Multi-Function Controller IC Lithium Ion 28-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - X3101V28 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
X3101V28
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management X3101V28
IC BATT MFUNC LI-ION 3CL 28TSSOP

IC BATT MFUNC LI-ION 3CL 28TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 799385-X3101V28 X3101V28 X3101V28
Product Name PMIC - PMIC - Battery Management - X3101V28 Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1811-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Reference - TL431AIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details