onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders MC100EP57DTG

Description
Multiplexer, 100E Series, 1-Func, 4 Line Input, 1 Line Output, Complementary Output, ECL, PDSO20
Request a Quote Datasheet
Description
Multiplexer, 100E Series, 1-Func, 4 Line Input, 1 Line Output, Complementary Output, ECL, PDSO20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC100EP57DTG - Rochester Electronics
Newburyport, MA, United States
Multiplexer, 100E Series, 1-Func, 4 Line Input, 1 Line Output, Complementary Output, ECL, PDSO20

Multiplexer, 100E Series, 1-Func, 4 Line Input, 1 Line Output, Complementary Output, ECL, PDSO20

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - MC100EP57DTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
MC100EP57DTG
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders MC100EP57DTG
IC DIFF DIG MULTPL 1X4:1 20TSSOP

IC DIFF DIG MULTPL 1X4:1 20TSSOP

Supplier's Site
Signal Switches, Multiplexers, Decoders - MC100EP57DTG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
MC100EP57DTG
Signal Switches, Multiplexers, Decoders MC100EP57DTG
Differential Digital Multiplexer 1 x 4:1 20-TSSOP

Differential Digital Multiplexer 1 x 4:1 20-TSSOP

Buy Now Datasheet
4I/p Single Multiplexer, Tssop-20; Logic Family / Base Number Onsemi - 71J5412 - Newark, An Avnet Company
Chicago, IL, United States
4I/p Single Multiplexer, Tssop-20; Logic Family / Base Number Onsemi
71J5412
4I/p Single Multiplexer, Tssop-20; Logic Family / Base Number Onsemi 71J5412
4I/P SINGLE MULTIPLEXER, TSSOP-20; Logic Family / Base Number:-; Logic Type:Multiplexer; No. of Channels:1Channels; Line Configuration:4:1; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:20Pins RoHS Compliant: Yes

4I/P SINGLE MULTIPLEXER, TSSOP-20; Logic Family / Base Number:-; Logic Type:Multiplexer; No. of Channels:1Channels; Line Configuration:4:1; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:20Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number MC100EP57DTG MC100EP57DTG MC100EP57DTG 71J5412
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders 4I/p Single Multiplexer, Tssop-20; Logic Family / Base Number Onsemi
Output Characteristics Complementary Output
Package Type SOP; SSOP; TSSOP; TSSOP-20 SSOP; TSSOP SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) TSSOP; TSSOP
Logic Family ECL
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F157/BFA - Rochester Electronics
Specs
Package Type CFP16
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 74CB3Q3305DCURE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; 8-VFSOP (0.091\", 2.30mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers