Texas Instruments SN54LS257B Quadruple 2-Line To 1-Line Data Selectors/Multiplexers M38510/30906B2A

Description
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs 20-LCCC -55 to 125
Request a Quote
Description
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs 20-LCCC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M38510/30906B2A is a quadruple 2-line to 1-line data selector/multiplexer manufactured by Quarktwin Technology Ltd. It features a 20-pin LCCC package and operates over a temperature range of -55 to 125 degrees Celsius. This device is designed to facilitate the selection of data from multiple sources, making it suitable for applications requiring efficient data routing. The product is compliant with non-RoHS standards and is available in a green version. Its specifications indicate that it is intended for use in environments where reliability and performance are critical.

Datasheet Summary
Powered by GS/AI

The M38510/30906B2A is a quadruple 2-line to 1-line data selector/multiplexer manufactured by Quarktwin Technology Ltd. It features a 20-pin LCCC package and operates over a temperature range of -55 to 125 degrees Celsius. This device is designed to facilitate the selection of data from multiple sources, making it suitable for applications requiring efficient data routing. The product is compliant with non-RoHS standards and is available in a green version. Its specifications indicate that it is intended for use in environments where reliability and performance are critical.

Suppliers

Company
Product
Description
Supplier Links
SN54LS257B Quadruple 2-Line To 1-Line Data Selectors/Multiplexers - M38510/30906B2A - Texas Instruments
Dallas, TX, United States
SN54LS257B Quadruple 2-Line To 1-Line Data Selectors/Multiplexers
M38510/30906B2A
SN54LS257B Quadruple 2-Line To 1-Line Data Selectors/Multiplexers M38510/30906B2A
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs 20-LCCC -55 to 125

Quadruple 2-Line To 1-Line Data Selectors/Multiplexers 20-LCCC -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
M38510/30906B2A
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders M38510/30906B2A
QUADRUPLE 2-LINE TO 1-LINE DATA

QUADRUPLE 2-LINE TO 1-LINE DATA

Supplier's Site
Signal Switches, Multiplexers, Decoders - M38510/30906B2A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
M38510/30906B2A
Signal Switches, Multiplexers, Decoders M38510/30906B2A
Data Selector/Multiplexer 4 x 2:1 20-LCCC (8.89x8.89)

Data Selector/Multiplexer 4 x 2:1 20-LCCC (8.89x8.89)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number M38510/30906B2A M38510/30906B2A M38510/30906B2A
Product Name SN54LS257B Quadruple 2-Line To 1-Line Data Selectors/Multiplexers Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 4052BDM - Quarktwin Technology Ltd.
Specs
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54LS258B Quadruple 2-Line To 1-Line Data Selectors/Multiplexers - 76038012A - Texas Instruments
Specs
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
Logic Family LS
View Details
4 suppliers
Signal Switches, Multiplexers, Decoders - 74F157PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74CBTLV16211GRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; 56-TFSOP (0.240\", 6.10mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers