onsemi Signal Switches, Multiplexers, Decoders MC100LVEL56DWG

Description
Multiplexer, 100LVEL Series, 2-Func, 2 Line Input, 1 Line Output, Complementary Output, ECL, PDSO20
Request a Quote Datasheet
Description
Multiplexer, 100LVEL Series, 2-Func, 2 Line Input, 1 Line Output, Complementary Output, ECL, PDSO20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC100LVEL56DWG - Rochester Electronics
Newburyport, MA, United States
Multiplexer, 100LVEL Series, 2-Func, 2 Line Input, 1 Line Output, Complementary Output, ECL, PDSO20

Multiplexer, 100LVEL Series, 2-Func, 2 Line Input, 1 Line Output, Complementary Output, ECL, PDSO20

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - MC100LVEL56DWG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
MC100LVEL56DWG
Signal Switches, Multiplexers, Decoders MC100LVEL56DWG
Differential Digital Multiplexer 2 x 2:1 20-SOIC

Differential Digital Multiplexer 2 x 2:1 20-SOIC

Buy Now Datasheet
2I/p Dual Multiplexer, Soic-20; Logic Family / Base Number Onsemi - 26K3912 - Newark, An Avnet Company
Chicago, IL, United States
2I/p Dual Multiplexer, Soic-20; Logic Family / Base Number Onsemi
26K3912
2I/p Dual Multiplexer, Soic-20; Logic Family / Base Number Onsemi 26K3912
2I/P DUAL MULTIPLEXER, SOIC-20; Logic Family / Base Number:-; Logic Type:Multiplexer; No. of Channels:2Channels; Line Configuration:2:1; Supply Voltage Min:3V; Supply Voltage Max:3.8V; Logic Case Style:SOIC; No. of Pins:20Pins RoHS Compliant: Yes

2I/P DUAL MULTIPLEXER, SOIC-20; Logic Family / Base Number:-; Logic Type:Multiplexer; No. of Channels:2Channels; Line Configuration:2:1; Supply Voltage Min:3V; Supply Voltage Max:3.8V; Logic Case Style:SOIC; No. of Pins:20Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - MC100LVEL56DWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
MC100LVEL56DWG
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders MC100LVEL56DWG
IC DIFF DIG MULTPL 2X2:1 20SOIC

IC DIFF DIG MULTPL 2X2:1 20SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number MC100LVEL56DWG MC100LVEL56DWG 26K3912 MC100LVEL56DWG
Product Name Signal Switches, Multiplexers, Decoders 2I/p Dual Multiplexer, Soic-20; Logic Family / Base Number Onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Output Characteristics Complementary Output
Package Type SOIC; SOIC-20 WB SOIC; 20-SOIC (0.295\", 7.50mm Width) SOIC; SOIC SOIC
Logic Family ECL
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HCT238D-Q100J - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74LVC1G139DCUTG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 1.65V ~ 5.5V
Package Type SOP; 8-VFSOP (0.091\", 2.30mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers