onsemi 2I/p Dual Multiplexer, Soic-20; Logic Family / Base Number Onsemi MC100EL56DWG

Description
2I/P DUAL MULTIPLEXER, SOIC-20; Logic Family / Base Number:-; Logic Type:Multiplexer; No. of Channels:2Channels; Line Configuration:2:1; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V; Logic Case Style:SOIC; No. of Pins:20Pins RoHS Compliant: Yes
Datasheet
Description
2I/P DUAL MULTIPLEXER, SOIC-20; Logic Family / Base Number:-; Logic Type:Multiplexer; No. of Channels:2Channels; Line Configuration:2:1; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V; Logic Case Style:SOIC; No. of Pins:20Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2I/p Dual Multiplexer, Soic-20; Logic Family / Base Number Onsemi - 98H0635 - Newark, An Avnet Company
Chicago, IL, United States
2I/p Dual Multiplexer, Soic-20; Logic Family / Base Number Onsemi
98H0635
2I/p Dual Multiplexer, Soic-20; Logic Family / Base Number Onsemi 98H0635
2I/P DUAL MULTIPLEXER, SOIC-20; Logic Family / Base Number:-; Logic Type:Multiplexer; No. of Channels:2Channels; Line Configuration:2:1; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V; Logic Case Style:SOIC; No. of Pins:20Pins RoHS Compliant: Yes

2I/P DUAL MULTIPLEXER, SOIC-20; Logic Family / Base Number:-; Logic Type:Multiplexer; No. of Channels:2Channels; Line Configuration:2:1; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V; Logic Case Style:SOIC; No. of Pins:20Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - MC100EL56DWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
MC100EL56DWG
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders MC100EL56DWG
IC DIFF DIG MULTPL 2X2:1 20SOIC

IC DIFF DIG MULTPL 2X2:1 20SOIC

Supplier's Site
Signal Switches, Multiplexers, Decoders - MC100EL56DWG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
MC100EL56DWG
Signal Switches, Multiplexers, Decoders MC100EL56DWG
Differential Digital Multiplexer 2 x 2:1 20-SOIC

Differential Digital Multiplexer 2 x 2:1 20-SOIC

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number 98H0635 MC100EL56DWG MC100EL56DWG
Product Name 2I/p Dual Multiplexer, Soic-20; Logic Family / Base Number Onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Supply Voltage 5.7V ±4.2V ~ 5.7V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74LV138DB,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 1V ~ 5.5V
Package Type SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Signal Switches, Multiplexers, Decoders - 74CB3Q3253DBQRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers