onsemi 2I/p Single Multiplexer, Soic-8; Logic Family / Base Number Onsemi MC100EL58DG

Description
Multiplexer, 2:1, ECL, 5.0 V
Request a Quote Datasheet
Description
Multiplexer, 2:1, ECL, 5.0 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC100EL58DG - Rochester Electronics
Newburyport, MA, United States
Multiplexer, 2:1, ECL, 5.0 V

Multiplexer, 2:1, ECL, 5.0 V

Supplier's Site Datasheet
2I/p Single Multiplexer, Soic-8; Logic Family / Base Number Onsemi - 88H4709 - Newark, An Avnet Company
Chicago, IL, United States
2I/p Single Multiplexer, Soic-8; Logic Family / Base Number Onsemi
88H4709
2I/p Single Multiplexer, Soic-8; Logic Family / Base Number Onsemi 88H4709
2I/P SINGLE MULTIPLEXER, SOIC-8; Logic Family / Base Number:-; Logic Type:Multiplexer; No. of Channels:1Channels; Line Configuration:2:1; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V; Logic Case Style:SOIC; No. of Pins:8Pins RoHS Compliant: Yes

2I/P SINGLE MULTIPLEXER, SOIC-8; Logic Family / Base Number:-; Logic Type:Multiplexer; No. of Channels:1Channels; Line Configuration:2:1; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V; Logic Case Style:SOIC; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - MC100EL58DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
MC100EL58DG
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders MC100EL58DG
BBG ECL MLTIPLXR 2:1

BBG ECL MLTIPLXR 2:1

Supplier's Site
Signal Switches, Multiplexers, Decoders - MC100EL58DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
MC100EL58DG
Signal Switches, Multiplexers, Decoders MC100EL58DG
Multiplexer 1 x 2:1 8-SOIC

Multiplexer 1 x 2:1 8-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number MC100EL58DG 88H4709 MC100EL58DG MC100EL58DG
Product Name 2I/p Single Multiplexer, Soic-8; Logic Family / Base Number Onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Package Type SOIC; SOIC-8 Narrow Body SOIC; SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBTD16211DGGRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; 56-TFSOP (0.240\", 6.10mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
8-input multiplexer - 74HCT151D-Q100,118 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +7
Package Type SOT109-1 SOT109-1
View Details
3 suppliers