Quarktwin Technology Ltd. Datasheets for Logic Multiplexers
Logic multiplexers are integrated circuits that route digital information from multiple sources onto a single line for transmission to a common destination.
Logic Multiplexers: Learn more
| Product Name | Notes |
|---|---|
| 1 Circuit IC Switch 2:1 14-CERDIP | |
| 1 Circuit IC Switch 2:1 20-LCCC (8.89x8.89) | |
| ANA CUSTOM - PWM SWITCH | |
| Binary Full Adder with Fast Carry IC 16-CDIP | |
| Circuit IC Switch | |
| Crosspoint Switch 1 x 8:8 64-PQFP (14x14) | |
| CY54FCT138T 1-OF-8 DECODER | |
| Data Selector/Multiplexer 1 x 16:1 24-CFlatpack | |
| Data Selector/Multiplexer 1 x 8:1 16-CDIP | |
| Data Selector/Multiplexer 1 x 8:1 16-CFlatPack | |
| Data Selector/Multiplexer 1 x 8:1 16-PDIP | |
| Data Selector/Multiplexer 1 x 8:1 16-SOEIAJ | |
| Data Selector/Multiplexer 1 x 8:1 16-SOIC | |
| Data Selector/Multiplexer 1 x 8:1 16-SOP | |
| Data Selector/Multiplexer 2 x 4:1 16-CDIP | |
| Data Selector/Multiplexer 2 x 4:1 16-CFlatPack | |
| Data Selector/Multiplexer 2 x 4:1 16-CFP | |
| Data Selector/Multiplexer 2 x 4:1 16-PDIP | |
| Data Selector/Multiplexer 2 x 4:1 16-SOEIAJ | |
| Data Selector/Multiplexer 4 x 2:1 16-CDIP | |
| Data Selector/Multiplexer 4 x 2:1 16-CFlatPack | |
| Data Selector/Multiplexer 4 x 2:1 16-CFP | |
| Data Selector/Multiplexer 4 x 2:1 16-PDIP | |
| Data Selector/Multiplexer 4 x 2:1 16-SOIC | |
| Data Selector/Multiplexer 4 x 2:1 16-SOP | |
| Data Selector/Multiplexer 4 x 2:1 20-LCCC (8.89x8.89) | |
| Decoder 1 x 4:10 16-CFlatPack | |
| Decoder 1 x 4:10 16-CFP | |
| Decoder 1 x 4:10 16-PDIP | |
| Decoder 4 x 1:2 16-PDIP | |
| Decoder/Demultiplexe r 1 x 2:4 16-PDIP | |
| Decoder/Demultiplexe r 1 x 2:4 16-SOIC | |
| Decoder/Demultiplexe r 1 x 2:4 16-SOP | |
| Decoder/Demultiplexe r 1 x 2:4 16-TSSOP | |
| Decoder/Demultiplexe r 1 x 2:4 24-PDIP | |
| Decoder/Demultiplexe r 1 x 2:4 | |
| Decoder/Demultiplexe r 1 x 3:8 16-CDIP | |
| Decoder/Demultiplexe r 1 x 3:8 16-PDIP | |
| Decoder/Demultiplexe r 1 x 3:8 16-SOIC | |
| Decoder/Demultiplexe r 1 x 3:8 16-SOP | |
| Decoder/Demultiplexe r 1 x 3:8 16-SSOP | |
| Decoder/Demultiplexe r 1 x 3:8 16-TSSOP | |
| Decoder/Demultiplexe r 1 x 3:8 20-LCCC (8.89x8.89) | |
| Decoder/Demultiplexe r 1 x 4:16 24-PDIP | |
| Decoder/Demultiplexe r 1 x 4:16 24-SOIC | |
| Decoder/Demultiplexe r 16-PDIP | |
| Decoder/Demultiplexe r 2 x 1:4 16-PDIP | |
| Decoder/Demultiplexe r 2 x 1:4 16-SOIC | |
| Decoder/Demultiplexe r 2 x 2:4 16-CDIP | |
| Decoder/Demultiplexe r 2 x 2:4 16-CFlatPack | |
| Decoder/Demultiplexe r 2 x 2:4 16-SOIC | |
| DECODER | |
| Multiplexer 1 x 16:1 24-PDIP | |
| Multiplexer 1 x 2:1 8-DFN (2x2) | |
| Multiplexer 1 x 2:1 8-MSOP | |
| Multiplexer 1 x 2:1 8-SOIC | |
| Multiplexer 1 x 8:1 16-PDIP | |
| Multiplexer 1 x 8:1 16-SOIC | |
| Multiplexer 1 x 8:1 16-SOP | |
| Multiplexer 1 x 8:1 20-PDIP | |
| Multiplexer 1 x 8:1 20-SOIC | |
| Multiplexer 2 x 4:1 16-PDIP | |
| Multiplexer 2 x 4:1 16-SOIC | |
| Multiplexer 2 x 4:1 16-SOP | |
| Multiplexer 4 x 1:1 16-SOIC | |
| Multiplexer 4 x 1:1 16-SSOP | |
| Multiplexer 4 x 2:1 16-CDIP | |
| Multiplexer 4 x 2:1 16-PDIP | |
| Multiplexer 4 x 2:1 16-SOIC | |
| Multiplexer 4 x 2:1 16-SOP | |
| Multiplexer 4 x 2:1 16-SSOP | |
| Multiplexer 4 x 2:1 16-TSSOP | |
| Multiplexer 8 x 2:1 16-PDIP | |
| MULTIPLEXER, LS SERIES TTL | |
| MUX, 1-FUNC, 4 LINE INPUT, TTL | |
| MUX, 1-FUNC, 8 LINE INPUT, TTL | |
| MUX, 4-FUNC, 2 LINE INPUT, TTL | |
| Priority Encoder 1 x 10:4 16-PDIP | |
| Priority Encoder 1 x 8:3 16-CDIP | |
| Register File 1 x 1:1 16-CDIP | |
| Register File 1 x 1:1 16-CFP | |
| Register File 1 x 1:1 16-PDIP | |
| RF Diplexer 0603 (1608 Metric) | |
| RF Diplexer 1573.42MHz ~ 1605.89MHz / 2.4GHz ~ 2.7GHz 4-UFBGA, FCBGA | |
| RF Diplexer 2.4GHz ~ 2.483GHz / 4.9GHz ~ 5.85GHz 4-UFBGA, FCBGA | |
| RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0603 (1608 Metric), 6 PC Pad | |
| RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0603 (1608 Metric) | |
| RF Diplexer 5MHz ~ 44MHz / 58MHz ~ 860MHz Module | |
| RF Diplexer Module, SMA Connectors | |
| RF Diplexer | |
| RF Duplexer 1.524GHz ~ 1.56GHz / 1.6265GHz ~ 1.6605GHz TNC In-Line Module | |
| RF Duplexer 1.524GHz ~ 1.56GHz / 1.626GHz ~ 1.66GHz Module, SMA Connectors | |
| RF Duplexer 1.525GHz ~ 1.559GHz / 1.626GHz ~ 1.66GHz Monoblock, 3 PC Pad | |
| RF Duplexer 1.71GHz ~ 1.76GHz / 2.11GHz ~ 2.16GHz 8-SMD, No Lead | |
| RF Duplexer 1.71GHz ~ 1.785GHz / 1.805GHz ~ 1.88GHz Monoblock, 3 PC Pad | |
| RF Duplexer 1.71GHz ~ 1.785GHz / 1.808GHz ~ 1.88GHz Monoblock, 3 PC Pad | |
| RF Duplexer 1.85GHz ~ 1.909GHz / 1.93GHz ~ 1.99GHz Monoblock, 3 PC Pad | |
| RF Duplexer 1.85GHz ~ 1.915GHz / 1.93GHz ~ 1.994GHz 8-SMD, No Lead | |
| RF Duplexer 1.85GHz ~ 1.915GHz / 1.93GHz ~ 1.995GHz Monoblock, 3 PC Pad | |
| RF Duplexer 1.85GHz ~ 1.91GHz / 1.93GHz ~ 1.99GHz Monoblock, 3 PC Pad | |
| RF Duplexer 1.85GHz ~ 1.9GHz / 1.93GHz ~ 1.99GHz Module | |
| RF Duplexer 1.92GHz ~ 1.98GHz / 2.11GHz ~ 2.17GHz 8-SMD, No Lead | |
| RF Duplexer 1210 (3225 Metric) | |
| RF Duplexer 1GHz / 5GHz 8-SMD, No Lead | |
| RF Duplexer 1GHz ~ 5GHz / - 8-SMD, No Lead | |
| RF Duplexer 1GHz ~ 5GHz / - 9-SMD, No Lead | |
| RF Duplexer 1GHz ~ 5GHz / - | |
| RF Duplexer 1GHz ~ 5GHz 8-SMD, No Lead | |
| RF Duplexer 2.5GHz ~ 2.57GHz / 2.62GHz ~ 2.69GHz 8-SMD, No Lead | |
| RF Duplexer 2.5GHz ~ 2.57GHz / 2.62GHz ~ 2.69GHz 9-SMD, No Lead | |
| RF Duplexer 699MHz ~ 716MHz / 729MHz ~ 746MHz 8-SMD, No Lead | |
| RF Duplexer 700MHz ~ 1GHz / - 10-SMD, No Lead | |
| RF Duplexer 700MHz ~ 1GHz / - 8-SMD, No Lead | |
| RF Duplexer 700MHz ~ 1GHz / - 9-SMD, No Lead | |
| RF Duplexer 703MHz ~ 733MHz / 758MHz ~ 788MHz 9-SMD, No Lead | |
| RF Duplexer 718MHz ~ 748MHz / 773MHz ~ 803MHz 9-SMD, No Lead | |
| RF Duplexer 746MHz ~ 756MHz / 777MHz ~ 787MHz 8-SMD, No Lead | |
| RF Duplexer 8-SMD, No Lead | |
| RF Duplexer 805MHz ~ 870MHz / 895MHz ~ 942MHz Monoblock, 3 PC Pad | |
| RF Duplexer 806MHz ~ 824MHz / 851MHz ~ 869MHz Monoblock, 3 PC Pad | |
| RF Duplexer 815MHz ~ 845MHz / 859MHz ~ 894MHz 9-SMD, No Lead | |
| RF Duplexer 880MHz ~ 915MHz / 925MHz ~ 960MHz 8-SMD, No Lead | |
| RF Duplexer 882MHz ~ 912MHz / 927MHz ~ 957MHz 8-SMD, No Lead | |
| RF Duplexer 9-SMD, No Lead | |
| RF Duplexer 935MHz ~ 941MHz / 896MHz ~ 902MHz Monoblock, 3 PC Pad | |
| RF Duplexer Module | |
| RF Duplexer Monoblock, 3 PC Pad | |
| RF Duplexer Monoblock, 3 PC Pin | |
| RF Duplexer | |
| RF | |
| SINGLE-ENDED MULTIPLEXER, 1 FUNC | |
| SINGLE-ENDED MUX, 16 CHANNEL |
| << Prev | Next >> |