The MC100EL58MNR4G is a 2:1 multiplexer designed for high-performance applications, featuring a propagation delay of 230 ps. It operates in both PECL and NECL modes, with a power supply range of 4.2 V to 5.7 V for PECL and -4.2 V to -5.7 V for NECL. The device includes internal input pulldown resistors and is available in a Pb-free DFN8 package. It supports a wide operating temperature range from -40°C to +85°C and has robust ESD protection exceeding 1 kV. The multiplexer is suitable for applications requiring fast switching speeds and reliable performance.
Multiplexer 1 x 2:1 8-DFN (2x2)
Multiplexer 1 x 2:1 8-DFN (2x2)
Multiplexer 1 x 2:1 8-DFN (2x2)
MC100EL58 - 5V ECL 2:1 MULTIPLEX
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers |
| Product Number | MC100EL58MNR4G | MC100EL58MNR4G |
| Product Name | Signal Switches, Multiplexers, Decoders | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage | ±4.2V ~ 5.7V |