JD54LS253BFA -- SIGNAL SWITCHES, MULTIPLEXERS, DECODERS
Texas Instruments
Signal Switches, Multiplexers, Decoders
JD54LS253BFA
Description
Dual 4-Input Multiplexer
-
Rochester Electronics
-
Quarktwin Technology Ltd.
-
Acme Chip Technology Co., Limited
Request a Quote
Email Supplier
Datasheet
Description
Dual 4-Input Multiplexer
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
JD54LS253BFA
Supplier's Site
Technical Specifications
|
Product Category
|
Logic Multiplexers |
Logic Multiplexers |
Logic Multiplexers |
|
Product Number
|
JD54LS253BFA |
JD54LS253BFA |
JD54LS253BFA |
|
Product Name
|
|
Signal Switches, Multiplexers, Decoders |
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders |
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
2V ~ 6V
Package Type
SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Package Type
20-LCCC (8.89x8.89)
Operating Current
3 to 20 mA
View Details
2 suppliers