Renesas Electronics Corporation Signal Switches, Multiplexers, Decoders IDT74FST163244PAG

Description
Bus Switch 4 x 1:1 48-TSSOP
Description
Bus Switch 4 x 1:1 48-TSSOP

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - IDT74FST163244PAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
IDT74FST163244PAG
Signal Switches, Multiplexers, Decoders IDT74FST163244PAG
Bus Switch 4 x 1:1 48-TSSOP

Bus Switch 4 x 1:1 48-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - IDT74FST163244PAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
IDT74FST163244PAG
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders IDT74FST163244PAG
IC BUS SWITCH 4 X 1:1 48TSSOP

IC BUS SWITCH 4 X 1:1 48TSSOP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers
Product Number IDT74FST163244PAG IDT74FST163244PAG
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74HCT153PW,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP; TSSOP
Operating Current 4 mA
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74LVC2G157DCTRE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 1.65V ~ 5.5V
Package Type SOP; SSOP; 8-LSSOP, 8-MSOP (0.110\", 2.80mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers