Mini-Circuits RF/IF and RFID - RF Multiplexers LDPG-212-322+

Description
Win Source Part Number: 992553-LDPG-212-322+ Category: RF/IF and RFID>RF Multiplexers Type: Diplexer Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Frequency Bands (Low / High): 0Hz ~ 2.1GHz / 2.6GHz ~ 5GHz Return Loss (Low Band / High Band): 16.0dB / 14.0dB Package / Case: 0805 (2012 Metric), 6 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Mini-Circuits Other Names: 3157-LDPG-212-322+TR
Request a Quote Datasheet
Description
Win Source Part Number: 992553-LDPG-212-322+ Category: RF/IF and RFID>RF Multiplexers Type: Diplexer Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Frequency Bands (Low / High): 0Hz ~ 2.1GHz / 2.6GHz ~ 5GHz Return Loss (Low Band / High Band): 16.0dB / 14.0dB Package / Case: 0805 (2012 Metric), 6 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Mini-Circuits Other Names: 3157-LDPG-212-322+TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Multiplexers - 992553-LDPG-212-322+ - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Multiplexers
992553-LDPG-212-322+
RF/IF and RFID - RF Multiplexers 992553-LDPG-212-322+
Win Source Part Number: 992553-LDPG-212-322+ Category: RF/IF and RFID>RF Multiplexers Type: Diplexer Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Frequency Bands (Low / High): 0Hz ~ 2.1GHz / 2.6GHz ~ 5GHz Return Loss (Low Band / High Band): 16.0dB / 14.0dB Package / Case: 0805 (2012 Metric), 6 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Mini-Circuits Other Names: 3157-LDPG-212-322+TR

Win Source Part Number: 992553-LDPG-212-322+
Category: RF/IF and RFID>RF Multiplexers
Type: Diplexer
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Frequency Bands (Low / High): 0Hz ~ 2.1GHz / 2.6GHz ~ 5GHz
Return Loss (Low Band / High Band): 16.0dB / 14.0dB
Package / Case: 0805 (2012 Metric), 6 PC Pad
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Mini-Circuits
Other Names: 3157-LDPG-212-322+TR

Buy Now
RF Multiplexers - LDPG-212-322+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
LDPG-212-322+
RF Multiplexers LDPG-212-322+
RF Diplexer 0Hz ~ 2.1GHz / 2.6GHz ~ 5GHz 0805 (2012 Metric), 6 PC Pad

RF Diplexer 0Hz ~ 2.1GHz / 2.6GHz ~ 5GHz 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 992553-LDPG-212-322+ LDPG-212-322+
Product Name RF/IF and RFID - RF Multiplexers RF Multiplexers
Package Type 0805 (2012 Metric), 6 PC Pad
Unlock Full Specs
to access all available technical data

Similar Products

 - 74LV4052PW,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOP; SSOP; TSSOP; TSSOP16
Logic Family CMOS
View Details
 - 54F251A/BEA - Rochester Electronics
Specs
Output Characteristics 3-State
Package Type DIP; CDIP
View Details
3 suppliers