MACOM RF Multiplexers - MAFL-011026 MAFL-011026

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925123-MAFL-011026 Features: RF Diplexer 5MHz ~ 1GHz / 1.1GHz ~ 1.7GHz Module Package: Reel - TR Package: Module Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8529.90.9900 Other Part Number: 1465-1496-1, 1465-1496-6, 1465-1496-2
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925123-MAFL-011026 Features: RF Diplexer 5MHz ~ 1GHz / 1.1GHz ~ 1.7GHz Module Package: Reel - TR Package: Module Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8529.90.9900 Other Part Number: 1465-1496-1, 1465-1496-6, 1465-1496-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - MAFL-011026 - 925123-MAFL-011026 - Win Source Electronics
Laguna Hills, CA, United States
RF Multiplexers - MAFL-011026
925123-MAFL-011026
RF Multiplexers - MAFL-011026 925123-MAFL-011026
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925123-MAFL-011026 Features: RF Diplexer 5MHz ~ 1GHz / 1.1GHz ~ 1.7GHz Module Package: Reel - TR Package: Module Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8529.90.9900 Other Part Number: 1465-1496-1, 1465-1496-6, 1465-1496-2

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 925123-MAFL-011026
Features: RF Diplexer 5MHz ~ 1GHz / 1.1GHz ~ 1.7GHz Module
Package: Reel - TR
Package: Module
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8529.90.9900
Other Part Number: 1465-1496-1, 1465-1496-6, 1465-1496-2

Buy Now
RF Multiplexers - MAFL-011026 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
MAFL-011026
RF Multiplexers MAFL-011026
RF Diplexer 5MHz ~ 1GHz / 1.1GHz ~ 1.7GHz Module

RF Diplexer 5MHz ~ 1GHz / 1.1GHz ~ 1.7GHz Module

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 925123-MAFL-011026 MAFL-011026
Product Name RF Multiplexers - MAFL-011026 RF Multiplexers
Package Type Module
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74AXP1G157GSH - Quarktwin Technology Ltd.
Specs
Supply Voltage 0.7V ~ 2.75V
Package Type 6-XFDFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details