STMICROELECTRONICS
M74HC155B1R -- SIGNAL SWITCHES, MULTIPLEXERS, DECODERS
STMicroelectronics
Signal Switches, Multiplexers, Decoders
M74HC155B1R
Description
Decoder 1 x 2:4 16-DIP
-
Quarktwin Technology Ltd.
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
Decoder 1 x 2:4 16-DIP
Datasheet
Suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
M74HC155B1R
Supplier's Site
Technical Specifications
|
Product Category
|
Logic Multiplexers |
Logic Multiplexers |
|
Product Number
|
M74HC155B1R |
M74HC155B1R |
|
Product Name
|
Signal Switches, Multiplexers, Decoders |
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders |
|
Supply Voltage
|
2V ~ 6V
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
3.6V; 2.3V ~ 3.6V
Package Type
SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
3 suppliers