Texas Instruments SN54F153 Dual 1-Of-4 Data Selectors/Multiplexers JM38510/33902BFA

Description
Dual 1-Of-4 Data Selectors/Multiplexe rs 16-CFP -55 to 125
Request a Quote
Description
Dual 1-Of-4 Data Selectors/Multiplexe rs 16-CFP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The JM38510/33902BFA is a dual 1-of-4 data selector/multiplexer in a 16-pin CFP package, characterized for operation from −55°C to 125°C. It contains two independent 4-line sections with separate strobe inputs for cascading and performs parallel-to-serial conversion. The device includes inverters and drivers to supply full binary decoding to AND-OR gates, with select inputs A and B common to both sections. Pin assignments and logic functionality align with the SN54F153 series. The part is surface-mount compatible and meets military temperature requirements. It is manufactured as a ceramic package with no internal connections on unused pins.

Datasheet Summary
Powered by GS/AI

The JM38510/33902BFA is a dual 1-of-4 data selector/multiplexer in a 16-pin CFP package, characterized for operation from −55°C to 125°C. It contains two independent 4-line sections with separate strobe inputs for cascading and performs parallel-to-serial conversion. The device includes inverters and drivers to supply full binary decoding to AND-OR gates, with select inputs A and B common to both sections. Pin assignments and logic functionality align with the SN54F153 series. The part is surface-mount compatible and meets military temperature requirements. It is manufactured as a ceramic package with no internal connections on unused pins.

Suppliers

Company
Product
Description
Supplier Links
SN54F153 Dual 1-Of-4 Data Selectors/Multiplexers - JM38510/33902BFA - Texas Instruments
Dallas, TX, United States
SN54F153 Dual 1-Of-4 Data Selectors/Multiplexers
JM38510/33902BFA
SN54F153 Dual 1-Of-4 Data Selectors/Multiplexers JM38510/33902BFA
Dual 1-Of-4 Data Selectors/Multiplexe rs 16-CFP -55 to 125

Dual 1-Of-4 Data Selectors/Multiplexers 16-CFP -55 to 125

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - JM38510/33902BFA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
JM38510/33902BFA
Signal Switches, Multiplexers, Decoders JM38510/33902BFA
Data Selector/Multiplexer 2 x 4:1 16-CFP

Data Selector/Multiplexer 2 x 4:1 16-CFP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - JM38510/33902BFA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
JM38510/33902BFA
Signal Switches, Multiplexers, Decoders JM38510/33902BFA
Data Selector/Multiplexer 2 x 4:1 16-CFP

Data Selector/Multiplexer 2 x 4:1 16-CFP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
JM38510/33902BFA
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders JM38510/33902BFA
DUAL 1-OF-4 DATA SELECTORS/MULTI

DUAL 1-OF-4 DATA SELECTORS/MULTI

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number JM38510/33902BFA JM38510/33902BFA JM38510/33902BFA
Product Name SN54F153 Dual 1-Of-4 Data Selectors/Multiplexers Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS298 Quadruple 2-Input Multiplexers With Storage - 7601901FA - Texas Instruments
Specs
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
Logic Family LS
View Details
Signal Switches, Multiplexers, Decoders - 74F153PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 54F547DM - Acme Chip Technology Co., Limited
Specs
Package Type 20-CERDIP
Operating Current 1 to 20 mA
View Details