Multiplexer 1 x 8:1 16-SO
IC MULTIPLEXER 1 X 8:1 16SO
IC MULTIPLEXER 8CHANNEL 16-SOIC
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | M74HC251RM13TR | M74HC251RM13TR | 761-M74HC251RM13TR |
| Product Name | Signal Switches, Multiplexers, Decoders | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | IC MULTIPLEXER 8CHANNEL 16-SOIC |
| Supply Voltage | 2V ~ 6V | 4.5V | |
| Package Type | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC; 16-SOIC (0.154, 3.90mm Width) | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Operating Current | 5.2 mA |