onsemi Signal Switches, Multiplexers, Decoders MC100EP58DTG

Description
Multiplexer, 100E Series, 1-Func, 2 Line Input, 1 Line Output, Complementary Output, ECL, PDSO8
Request a Quote Datasheet
Description
Multiplexer, 100E Series, 1-Func, 2 Line Input, 1 Line Output, Complementary Output, ECL, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC100EP58DTG - Rochester Electronics
Newburyport, MA, United States
Multiplexer, 100E Series, 1-Func, 2 Line Input, 1 Line Output, Complementary Output, ECL, PDSO8

Multiplexer, 100E Series, 1-Func, 2 Line Input, 1 Line Output, Complementary Output, ECL, PDSO8

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - MC100EP58DTG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
MC100EP58DTG
Signal Switches, Multiplexers, Decoders MC100EP58DTG
Multiplexer 1 x 2:1 8-TSSOP

Multiplexer 1 x 2:1 8-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - MC100EP58DTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
MC100EP58DTG
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders MC100EP58DTG
IC MULTIPLEXER 1 X 2:1 8TSSOP

IC MULTIPLEXER 1 X 2:1 8TSSOP

Supplier's Site
2I/p Single Multiplexer, Tssop-8; Logic Family / Base Number Onsemi - 45J0949 - Newark, An Avnet Company
Chicago, IL, United States
2I/p Single Multiplexer, Tssop-8; Logic Family / Base Number Onsemi
45J0949
2I/p Single Multiplexer, Tssop-8; Logic Family / Base Number Onsemi 45J0949
2I/P SINGLE MULTIPLEXER, TSSOP-8; Logic Family / Base Number:-; Logic Type:Multiplexer; No. of Channels:1Channels; Line Configuration:2:1; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:8Pins RoHS Compliant: Yes

2I/P SINGLE MULTIPLEXER, TSSOP-8; Logic Family / Base Number:-; Logic Type:Multiplexer; No. of Channels:1Channels; Line Configuration:2:1; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number MC100EP58DTG MC100EP58DTG MC100EP58DTG 45J0949
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 2I/p Single Multiplexer, Tssop-8; Logic Family / Base Number Onsemi
Output Characteristics Complementary Output
Package Type MICRO SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SSOP; TSSOP TSSOP; TSSOP
Logic Family ECL
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBT16211ADGGRE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4V ~ 5.5V
Package Type SOP; 56-TFSOP (0.240\", 6.10mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74CBTLV3257PW,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers