STMicroelectronics Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders M74HC138RM13TR

Description
IC DECODER/DEMUX 1 X 3:8 16SO
Datasheet
Description
IC DECODER/DEMUX 1 X 3:8 16SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - M74HC138RM13TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
M74HC138RM13TR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders M74HC138RM13TR
IC DECODER/DEMUX 1 X 3:8 16SO

IC DECODER/DEMUX 1 X 3:8 16SO

Supplier's Site
Signal Switches, Multiplexers, Decoders - M74HC138RM13TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
M74HC138RM13TR
Signal Switches, Multiplexers, Decoders M74HC138RM13TR
Decoder/Demultiplexe r 1 x 3:8 16-SO

Decoder/Demultiplexer 1 x 3:8 16-SO

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number M74HC138RM13TR M74HC138RM13TR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Operating Current 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54151A/BFA - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP
View Details
Signal Switches, Multiplexers, Decoders - 74HCT238D-Q100J - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
SN54F153 Dual 1-Of-4 Data Selectors/Multiplexers - 5962-9758301QEA - Texas Instruments
Specs
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
Logic Family F
View Details
3 suppliers