Texas Instruments SN54LS151 Data Selectors/Multiplexers M38510/30901BFA

Description
Data Selectors/Multiplexe rs 16-CFP -55 to 125
Request a Quote
Description
Data Selectors/Multiplexe rs 16-CFP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

M38510/30901BFA is a data selector/multiplexer in a 16-pin CFP package with an operating temperature range of -55 to 125 °C. It is housed in a ceramic CFP package measuring 506.98 mm in length and 26.16 mm in width, with a tube packaging quantity of 25 units. The device uses a lead finish of SNPB and complies with RoHS requirements. It shares its electrical and functional characteristics with the SN54LS151 series, which includes industrial-grade variants in CDIP and LCCC packages, all operating within the same temperature range.

Datasheet Summary
Powered by GS/AI

M38510/30901BFA is a data selector/multiplexer in a 16-pin CFP package with an operating temperature range of -55 to 125 °C. It is housed in a ceramic CFP package measuring 506.98 mm in length and 26.16 mm in width, with a tube packaging quantity of 25 units. The device uses a lead finish of SNPB and complies with RoHS requirements. It shares its electrical and functional characteristics with the SN54LS151 series, which includes industrial-grade variants in CDIP and LCCC packages, all operating within the same temperature range.

Suppliers

Company
Product
Description
Supplier Links
SN54LS151 Data Selectors/Multiplexers - M38510/30901BFA - Texas Instruments
Dallas, TX, United States
SN54LS151 Data Selectors/Multiplexers
M38510/30901BFA
SN54LS151 Data Selectors/Multiplexers M38510/30901BFA
Data Selectors/Multiplexe rs 16-CFP -55 to 125

Data Selectors/Multiplexers 16-CFP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
M38510/30901BFA
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders M38510/30901BFA
DATA SELECTORS/MULTIPLEXE RS 16-C

DATA SELECTORS/MULTIPLEXERS 16-C

Supplier's Site
Signal Switches, Multiplexers, Decoders - M38510/30901BFA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
M38510/30901BFA
Signal Switches, Multiplexers, Decoders M38510/30901BFA
Data Selector/Multiplexer 1 x 8:1 16-CFP

Data Selector/Multiplexer 1 x 8:1 16-CFP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number M38510/30901BFA M38510/30901BFA M38510/30901BFA
Product Name SN54LS151 Data Selectors/Multiplexers Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBTD16211DGGRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; 56-TFSOP (0.240\", 6.10mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74CBT16800CDGVRE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4V ~ 5.5V
Package Type SOP; 48-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 54LS258ADMQB - Acme Chip Technology Co., Limited
Specs
Package Type 16-CDIP
Operating Current 1 to 12 mA
View Details
2 suppliers