Texas Instruments SN54LS257B Quadruple 2-Line To 1-Line Data Selectors/Multiplexers JM38510/30906BEA

Description
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs 16-CDIP -55 to 125
Request a Quote
Description
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs 16-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The JM38510/30906BEA is a quadruple 2-line to 1-line data selector/multiplexer, designed for efficient data routing in electronic applications. It features a 16-pin CDIP package and operates within a temperature range of -55 to 125 degrees Celsius. This device is classified as non-RoHS and is suitable for various applications requiring reliable signal switching. The product is currently active and available for sampling, making it a viable option for engineers looking to implement multiplexing solutions in their designs.

Datasheet Summary
Powered by GS/AI

The JM38510/30906BEA is a quadruple 2-line to 1-line data selector/multiplexer, designed for efficient data routing in electronic applications. It features a 16-pin CDIP package and operates within a temperature range of -55 to 125 degrees Celsius. This device is classified as non-RoHS and is suitable for various applications requiring reliable signal switching. The product is currently active and available for sampling, making it a viable option for engineers looking to implement multiplexing solutions in their designs.

Suppliers

Company
Product
Description
Supplier Links
SN54LS257B Quadruple 2-Line To 1-Line Data Selectors/Multiplexers - JM38510/30906BEA - Texas Instruments
Dallas, TX, United States
SN54LS257B Quadruple 2-Line To 1-Line Data Selectors/Multiplexers
JM38510/30906BEA
SN54LS257B Quadruple 2-Line To 1-Line Data Selectors/Multiplexers JM38510/30906BEA
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs 16-CDIP -55 to 125

Quadruple 2-Line To 1-Line Data Selectors/Multiplexers 16-CDIP -55 to 125

Buy Now Datasheet
 - JM38510/30906BEA - Rochester Electronics
Newburyport, MA, United States
Multiplexer, LS Series, 4-Func, 2 Line Input, 1 Line Output, True Output, TTL, CDIP16

Multiplexer, LS Series, 4-Func, 2 Line Input, 1 Line Output, True Output, TTL, CDIP16

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - JM38510/30906BEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
JM38510/30906BEA
Signal Switches, Multiplexers, Decoders JM38510/30906BEA
54LS257B QUADRUPLE 2-LINE TO 1-L

54LS257B QUADRUPLE 2-LINE TO 1-L

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - JM38510/30906BEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
JM38510/30906BEA
Signal Switches, Multiplexers, Decoders JM38510/30906BEA
Data Selector/Multiplexer 4 x 2:1 16-CDIP

Data Selector/Multiplexer 4 x 2:1 16-CDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
JM38510/30906BEA
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders JM38510/30906BEA
QUADRUPLE 2-LINE TO 1-LINE DATA

QUADRUPLE 2-LINE TO 1-LINE DATA

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number JM38510/30906BEA JM38510/30906BEA JM38510/30906BEA JM38510/30906BEA JM38510/30906BEA
Product Name SN54LS257B Quadruple 2-Line To 1-Line Data Selectors/Multiplexers Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS399 Quadruple 2-Input Multiplexers With Storage - 8415401FA - Texas Instruments
Specs
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
Logic Family LS
View Details
SN54ALS157A Quadruple 1-Of-2 Data Selectors/Multiplexers - 5962-8686901EA - Texas Instruments
Specs
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
Logic Family ALS
View Details
4 suppliers
Signal Switches, Multiplexers, Decoders - 74CBTS16212DGVRE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4V ~ 5.5V
Package Type SOP; 56-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details