Texas Instruments SN54S157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers JM38510/07903BEA

Description
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs 16-CDIP -55 to 125
Request a Quote
Description
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs 16-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN54S157, specifically the JM38510/07903BEA variant, is a quadruple 2-line to 1-line data selector/multiplexer designed for use in various digital applications. This component features a CDIP (J) package with 16 pins and operates over a temperature range of -55°C to 125°C, making it suitable for military and industrial environments. The device allows for the selection of one of two data sources to be routed to a single output line, facilitating efficient data management in complex circuits. It is currently in active production and is available in tube packaging. The lead finish is specified as SNPB, indicating a non-leaded solder option. This product is ideal for engineers looking for reliable multiplexing solutions in temperature-sensitive applications.

Datasheet Summary
Powered by GS/AI

The SN54S157, specifically the JM38510/07903BEA variant, is a quadruple 2-line to 1-line data selector/multiplexer designed for use in various digital applications. This component features a CDIP (J) package with 16 pins and operates over a temperature range of -55°C to 125°C, making it suitable for military and industrial environments. The device allows for the selection of one of two data sources to be routed to a single output line, facilitating efficient data management in complex circuits. It is currently in active production and is available in tube packaging. The lead finish is specified as SNPB, indicating a non-leaded solder option. This product is ideal for engineers looking for reliable multiplexing solutions in temperature-sensitive applications.

Suppliers

Company
Product
Description
Supplier Links
SN54S157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers - JM38510/07903BEA - Texas Instruments
Dallas, TX, United States
SN54S157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers
JM38510/07903BEA
SN54S157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers JM38510/07903BEA
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs 16-CDIP -55 to 125

Quadruple 2-Line To 1-Line Data Selectors/Multiplexers 16-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
JM38510/07903BEA
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders JM38510/07903BEA
QUADRUPLE 2-LINE TO 1-LINE DATA

QUADRUPLE 2-LINE TO 1-LINE DATA

Supplier's Site
Signal Switches, Multiplexers, Decoders - JM38510/07903BEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
JM38510/07903BEA
Signal Switches, Multiplexers, Decoders JM38510/07903BEA
Data Selector/Multiplexer 4 x 2:1 16-CDIP

Data Selector/Multiplexer 4 x 2:1 16-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number JM38510/07903BEA JM38510/07903BEA JM38510/07903BEA
Product Name SN54S157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CB3T1G125DBVRE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SC-74A, SOT-753
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 54154FMQB - Acme Chip Technology Co., Limited
Specs
Package Type 24-CFP
Operating Current 0.8000 to 16 mA
View Details