Texas Instruments SN54F153 Dual 1-Of-4 Data Selectors/Multiplexers JM38510/33902B2A

Description
Dual 1-Of-4 Data Selectors/Multiplexe rs 20-LCCC -55 to 125
Request a Quote
Description
Dual 1-Of-4 Data Selectors/Multiplexe rs 20-LCCC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The JM38510/33902B2A is a dual 1-of-4 data selector/multiplexer in a 20-pin LCCC package, characterized for operation from -55°C to 125°C. It features separate strobe inputs for each of the two 4-line sections and performs parallel-to-serial conversion with full binary decoding. The device is housed in a ceramic chip carrier with dimensions of 506.98 mm in length and 12.06 mm in width. The package has no internal connections for pin 6 and pin 16, and uses a tin-lead solder finish.

Datasheet Summary
Powered by GS/AI

The JM38510/33902B2A is a dual 1-of-4 data selector/multiplexer in a 20-pin LCCC package, characterized for operation from -55°C to 125°C. It features separate strobe inputs for each of the two 4-line sections and performs parallel-to-serial conversion with full binary decoding. The device is housed in a ceramic chip carrier with dimensions of 506.98 mm in length and 12.06 mm in width. The package has no internal connections for pin 6 and pin 16, and uses a tin-lead solder finish.

Suppliers

Company
Product
Description
Supplier Links
SN54F153 Dual 1-Of-4 Data Selectors/Multiplexers - JM38510/33902B2A - Texas Instruments
Dallas, TX, United States
SN54F153 Dual 1-Of-4 Data Selectors/Multiplexers
JM38510/33902B2A
SN54F153 Dual 1-Of-4 Data Selectors/Multiplexers JM38510/33902B2A
Dual 1-Of-4 Data Selectors/Multiplexe rs 20-LCCC -55 to 125

Dual 1-Of-4 Data Selectors/Multiplexers 20-LCCC -55 to 125

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - JM38510/33902B2A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
JM38510/33902B2A
Signal Switches, Multiplexers, Decoders JM38510/33902B2A
Data Selector/Multiplexer 2 x 4:1 20-LCCC (8.89x8.89)

Data Selector/Multiplexer 2 x 4:1 20-LCCC (8.89x8.89)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
JM38510/33902B2A
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders JM38510/33902B2A
DUAL 1-OF-4 DATA SELECTORS/MULTI

DUAL 1-OF-4 DATA SELECTORS/MULTI

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number JM38510/33902B2A JM38510/33902B2A JM38510/33902B2A
Product Name SN54F153 Dual 1-Of-4 Data Selectors/Multiplexers Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS253 Dual 4-Line To 1-Line Data Selectors/Multiplexers With 3-State Outputs - 76017012A - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
3 suppliers
SN74LVC2G157 Single 2-Line to 1-Line Data Selector/Multiplexer - 74LVC2G157DCURE4 - Texas Instruments
Specs
Supply Voltage 1.65
Package Type DSBGA,SM8,US8
Logic Family LVC
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 54S158FM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type 16-CFlatpack
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers