onsemi Signal Switches, Multiplexers, Decoders MC100EP56DWG

Description
Differential Digital Multiplexer 2 x 2:1 20-SOIC
Datasheet
Description
Differential Digital Multiplexer 2 x 2:1 20-SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - MC100EP56DWG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
MC100EP56DWG
Signal Switches, Multiplexers, Decoders MC100EP56DWG
Differential Digital Multiplexer 2 x 2:1 20-SOIC

Differential Digital Multiplexer 2 x 2:1 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - MC100EP56DWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
MC100EP56DWG
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders MC100EP56DWG
IC DIFF DIG MULTPL 2X2:1 20SOIC

IC DIFF DIG MULTPL 2X2:1 20SOIC

Supplier's Site
2I/p Dual Multiplexer, Soic-20; Logic Family / Base Number Onsemi - 26K3870 - Newark, An Avnet Company
Chicago, IL, United States
2I/p Dual Multiplexer, Soic-20; Logic Family / Base Number Onsemi
26K3870
2I/p Dual Multiplexer, Soic-20; Logic Family / Base Number Onsemi 26K3870
2I/P DUAL MULTIPLEXER, SOIC-20; Logic Family / Base Number:-; Logic Type:Multiplexer; No. of Channels:2Channels; Line Configuration:2:1; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:20Pins RoHS Compliant: Yes

2I/P DUAL MULTIPLEXER, SOIC-20; Logic Family / Base Number:-; Logic Type:Multiplexer; No. of Channels:2Channels; Line Configuration:2:1; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:20Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number MC100EP56DWG MC100EP56DWG 26K3870
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 2I/p Dual Multiplexer, Soic-20; Logic Family / Base Number Onsemi
Supply Voltage ±3V ~ 5.5V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F151LM/B - Rochester Electronics
Specs
Package Type CLCC20
Logic Family TTL
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74HCT151PW118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details