Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders JM54AC153S2A-RH

Description
54AC153 - Dual 4-Input Multiplexer - (SMD - JM38510R76202S2A) - uPACE-LEVEL LOGIC
Request a Quote
Description
54AC153 - Dual 4-Input Multiplexer - (SMD - JM38510R76202S2A) - uPACE-LEVEL LOGIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The JM54AC153S2A-RH is a dual 4-input multiplexer designed for high-speed data selection. It features common select inputs and individual enable inputs for each section, allowing it to select two lines of data from four sources. The outputs are buffered and present data in true (non-inverted) form. This multiplexer can also function as a function generator, capable of generating any two functions of three variables. The device operates with reduced power consumption, with I_CC reduced by 50%, and can source or sink up to 24 mA from its outputs. It is compatible with TTL logic levels and is available in multiple package types, including a 20-terminal ceramic leadless chip carrier and a 16-lead ceramic dual-in-line package. The enable inputs are active-low, meaning that when they are high, the corresponding outputs are forced low. This product is suitable for applications requiring efficient data routing and function generation in digital circuits.

Datasheet Summary
Powered by GS/AI

The JM54AC153S2A-RH is a dual 4-input multiplexer designed for high-speed data selection. It features common select inputs and individual enable inputs for each section, allowing it to select two lines of data from four sources. The outputs are buffered and present data in true (non-inverted) form. This multiplexer can also function as a function generator, capable of generating any two functions of three variables. The device operates with reduced power consumption, with I_CC reduced by 50%, and can source or sink up to 24 mA from its outputs. It is compatible with TTL logic levels and is available in multiple package types, including a 20-terminal ceramic leadless chip carrier and a 16-lead ceramic dual-in-line package. The enable inputs are active-low, meaning that when they are high, the corresponding outputs are forced low. This product is suitable for applications requiring efficient data routing and function generation in digital circuits.

Suppliers

Company
Product
Description
Supplier Links
 - JM54AC153S2A-RH - Rochester Electronics
Newburyport, MA, United States
54AC153 - Dual 4-Input Multiplexer - (SMD - JM38510R76202S2A) - uPACE-LEVEL LOGIC

54AC153 - Dual 4-Input Multiplexer - (SMD - JM38510R76202S2A) - uPACE-LEVEL LOGIC

Supplier's Site Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
JM54AC153S2A-RH
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders JM54AC153S2A-RH
54AC153 - DUAL 4-INPUT MULTIPLEX

54AC153 - DUAL 4-INPUT MULTIPLEX

Supplier's Site
Signal Switches, Multiplexers, Decoders - JM54AC153S2A-RH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
JM54AC153S2A-RH
Signal Switches, Multiplexers, Decoders JM54AC153S2A-RH
Data Selector/Multiplexer 2 x 4:1 20-LCCC (8.89x8.89)

Data Selector/Multiplexer 2 x 4:1 20-LCCC (8.89x8.89)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number JM54AC153S2A-RH JM54AC153S2A-RH JM54AC153S2A-RH
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Package Type 20-LCCC (8.89x8.89) 20-CLCC
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74AUP1G19GW,125 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 0.8V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 6-TSSOP, SC-88, SOT-363
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74LS151PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75V ~ 5.25V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers