onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders MC100LVEL58DG

Description
Multiplexer, 100LVEL Series, 1-Func, 2 Line Input, 1 Line Output, Complementary Output, ECL, PDSO8
Request a Quote Datasheet
Description
Multiplexer, 100LVEL Series, 1-Func, 2 Line Input, 1 Line Output, Complementary Output, ECL, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC100LVEL58DG - Rochester Electronics
Newburyport, MA, United States
Multiplexer, 100LVEL Series, 1-Func, 2 Line Input, 1 Line Output, Complementary Output, ECL, PDSO8

Multiplexer, 100LVEL Series, 1-Func, 2 Line Input, 1 Line Output, Complementary Output, ECL, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - MC100LVEL58DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
MC100LVEL58DG
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders MC100LVEL58DG
IC MULTIPLEXER 1 X 2:1 8SOIC

IC MULTIPLEXER 1 X 2:1 8SOIC

Supplier's Site
Signal Switches, Multiplexers, Decoders - MC100LVEL58DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
MC100LVEL58DG
Signal Switches, Multiplexers, Decoders MC100LVEL58DG
Multiplexer 1 x 2:1 8-SOIC

Multiplexer 1 x 2:1 8-SOIC

Buy Now
Ic, 2I/p Single Multiplexer, Soic-8; Logic Type Onsemi - 26K3913 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 2I/p Single Multiplexer, Soic-8; Logic Type Onsemi
26K3913
Ic, 2I/p Single Multiplexer, Soic-8; Logic Type Onsemi 26K3913
IC, 2I/P SINGLE MULTIPLEXER, SOIC-8; Logic Type:Multiplexer; No. of Channels:1Channels; Line Configuration:2:1; Supply Voltage Min:3V; Supply Voltage Max:3.8V; Logic Case Style:SOIC; No. of Pins:8Pins; Logic IC Family:100LVEL; MSL:- RoHS Compliant: Yes

IC, 2I/P SINGLE MULTIPLEXER, SOIC-8; Logic Type:Multiplexer; No. of Channels:1Channels; Line Configuration:2:1; Supply Voltage Min:3V; Supply Voltage Max:3.8V; Logic Case Style:SOIC; No. of Pins:8Pins; Logic IC Family:100LVEL; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number MC100LVEL58DG MC100LVEL58DG MC100LVEL58DG 26K3913
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders Ic, 2I/p Single Multiplexer, Soic-8; Logic Type Onsemi
Output Characteristics Complementary Output
Package Type SOIC; SOIC-8 Narrow Body SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; SOIC
Logic Family ECL
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74ABTH162460DLG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; SSOP; 56-BSSOP (0.295\", 7.50mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 100355QI - Rochester Electronics
Rochester Electronics
Specs
Package Type PLCC; PLCC
View Details
 - 74HCT4067DB,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOP; SSOP; SSOP24
Logic Family CMOS
View Details