JD54F158BFA -- INTEGRATED CIRCUITS (ICS) - LOGIC - SIGNAL SWITCHES, MULTIPLEXERS, DECODERS
Texas Instruments
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
JD54F158BFA
Description
Quad 2-Input Multiplexer
-
Rochester Electronics
-
Acme Chip Technology Co., Limited
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
Quad 2-Input Multiplexer
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
JD54F158BFA
Supplier's Site
Technical Specifications
|
Product Category
|
Logic Multiplexers |
Logic Multiplexers |
Logic Multiplexers |
|
Product Number
|
JD54F158BFA |
JD54F158BFA |
JD54F158BFA |
|
Product Name
|
|
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders |
Signal Switches, Multiplexers, Decoders |
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
SSOP; TSSOP
Operating Current
5.2 mA
View Details
2 suppliers
Supply Voltage
4V ~ 5.5V
Package Type
SOP; 48-TFSOP (0.240\", 6.10mm Width)
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details