Texas Instruments SN54LS151 Data Selectors/Multiplexers JM38510/30901BFA

Description
Data Selectors/Multiplexe rs 16-CFP -55 to 125
Request a Quote
Description
Data Selectors/Multiplexe rs 16-CFP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The JM38510/30901BFA is a data selector/multiplexer in a 16-pin CFP package, operating over a temperature range of -55°C to 125°C, with a tube packaging configuration and SnPb lead finish. It is qualified for military applications and features a non-RoHS compliant lead finish.

Datasheet Summary
Powered by GS/AI

The JM38510/30901BFA is a data selector/multiplexer in a 16-pin CFP package, operating over a temperature range of -55°C to 125°C, with a tube packaging configuration and SnPb lead finish. It is qualified for military applications and features a non-RoHS compliant lead finish.

Suppliers

Company
Product
Description
Supplier Links
SN54LS151 Data Selectors/Multiplexers - JM38510/30901BFA - Texas Instruments
Dallas, TX, United States
SN54LS151 Data Selectors/Multiplexers
JM38510/30901BFA
SN54LS151 Data Selectors/Multiplexers JM38510/30901BFA
Data Selectors/Multiplexe rs 16-CFP -55 to 125

Data Selectors/Multiplexers 16-CFP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
JM38510/30901BFA
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders JM38510/30901BFA
DATA SELECTORS/MULTIPLEXE RS 16-C

DATA SELECTORS/MULTIPLEXERS 16-C

Supplier's Site
Signal Switches, Multiplexers, Decoders - JM38510/30901BFA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
JM38510/30901BFA
Signal Switches, Multiplexers, Decoders JM38510/30901BFA
Data Selector/Multiplexer 1 x 8:1 16-CFP

Data Selector/Multiplexer 1 x 8:1 16-CFP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number JM38510/30901BFA JM38510/30901BFA JM38510/30901BFA
Product Name SN54LS151 Data Selectors/Multiplexers Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC253 Dual 4-Line To 1-Line Data Selectors/Multiplexers With 3-State Outputs - 5962-88682012A - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 2
Package Type CDIP,LCCC
View Details
4 suppliers
Signal Switches, Multiplexers, Decoders - 74CB3Q3306ADCURG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; 8-VFSOP (0.091\", 2.30mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74F153PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers