STMICROELECTRONICS
M74HC155RM13TR -- INTEGRATED CIRCUITS (ICS) - LOGIC - SIGNAL SWITCHES, MULTIPLEXERS, DECODERS
STMicroelectronics
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
M74HC155RM13TR
Description
IC DECODER 1 X 2:4 16SO
-
Shenzhen Shengyu Electronics Technology Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
IC DECODER 1 X 2:4 16SO
Datasheet
Suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
M74HC155RM13TR
Supplier's Site
Technical Specifications
|
Product Category
|
Logic Multiplexers |
Logic Multiplexers |
|
Product Number
|
M74HC155RM13TR |
M74HC155RM13TR |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders |
Signal Switches, Multiplexers, Decoders |
|
Operating Current
|
5.2 mA
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
16-CFlatPack
Operating Current
0.4000 to 4 mA
View Details
Supply Voltage
3.6V; 2.3V ~ 3.6V
Package Type
SC-74A, SOT-753
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details