Multiplexer, 100E Series, 2-Func, 2 Line Input, 1 Line Output, Complementary Output, ECL, PDSO20
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Differential Digital Multiplexer 2 x 2:1 20-TSSOP
2I/P DUAL MULTIPLEXER, TSSOP-20; Logic Family / Base Number:-; Logic Type:Multiplexer; No. of Channels:2Channels; Line Configuration:2:1; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:20Pins RoHS Compliant: Yes
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | MC100EP56DTG | MC100EP56DTG | MC100EP56DTG | 42K0438 |
| Product Name | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders | 2I/p Dual Multiplexer, Tssop-20; Logic Family / Base Number Onsemi | |
| Output Characteristics | Complementary Output | |||
| Package Type | SOP; SSOP; TSSOP; TSSOP-20 | SSOP; TSSOP | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | TSSOP; TSSOP |
| Logic Family | ECL |