Mini-Circuits RF Multiplexers - LDPW-162-242+ LDPW-162-242+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 876958-LDPW-162-242+ Features: RF Diplexer 0Hz ~ 1.65GHz / 2.4GHz ~ 6GHz 0603 (1608 Metric), 6 PC Pad Package: Reel - TR Package: 0603 (1608 Metric), 6 PC Pad Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-LDPW-162-242+TR , 3157-LDPW-162-242+CT , 3157-LDPW-162-242+DK R
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 876958-LDPW-162-242+ Features: RF Diplexer 0Hz ~ 1.65GHz / 2.4GHz ~ 6GHz 0603 (1608 Metric), 6 PC Pad Package: Reel - TR Package: 0603 (1608 Metric), 6 PC Pad Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-LDPW-162-242+TR , 3157-LDPW-162-242+CT , 3157-LDPW-162-242+DK R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - LDPW-162-242+ - 876958-LDPW-162-242+ - Win Source Electronics
Laguna Hills, CA, United States
RF Multiplexers - LDPW-162-242+
876958-LDPW-162-242+
RF Multiplexers - LDPW-162-242+ 876958-LDPW-162-242+
Manufacturer: Mini-Circuits Win Source Part Number: 876958-LDPW-162-242+ Features: RF Diplexer 0Hz ~ 1.65GHz / 2.4GHz ~ 6GHz 0603 (1608 Metric), 6 PC Pad Package: Reel - TR Package: 0603 (1608 Metric), 6 PC Pad Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-LDPW-162-242+TR , 3157-LDPW-162-242+CT , 3157-LDPW-162-242+DK R

Manufacturer: Mini-Circuits
Win Source Part Number: 876958-LDPW-162-242+
Features: RF Diplexer 0Hz ~ 1.65GHz / 2.4GHz ~ 6GHz 0603 (1608 Metric), 6 PC Pad
Package: Reel - TR
Package: 0603 (1608 Metric), 6 PC Pad
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8548.90.0100
Other Part Number: 3157-LDPW-162-242+TR, 3157-LDPW-162-242+CT, 3157-LDPW-162-242+DKR

Buy Now
RF Multiplexers - LDPW-162-242+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
LDPW-162-242+
RF Multiplexers LDPW-162-242+
RF Diplexer 0Hz ~ 1.65GHz / 2.4GHz ~ 6GHz 0603 (1608 Metric), 6 PC Pad

RF Diplexer 0Hz ~ 1.65GHz / 2.4GHz ~ 6GHz 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 876958-LDPW-162-242+ LDPW-162-242+
Product Name RF Multiplexers - LDPW-162-242+ RF Multiplexers
Package Type 0603 (1608 Metric), 6 PC Pad
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBTLV3245PW,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 54F153LM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type 20-CLCC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers