Multiplexer 4 x 2:1 16-SOIC
4I/P SINGLE MULTIPLEXER, SOIC-16; Logic Family / Base Number:-; Logic Type:Multiplexer; No. of Channels:1Channels; Line Configuration:4:1; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V; Logic Case Style:SOIC; No. of Pins:16Pins RoHS Compliant: Yes
IC MULTIPLEXER 4 X 2:1 16SOIC
| Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | MC100EL57DG | 45J0919 | MC100EL57DG |
| Product Name | Signal Switches, Multiplexers, Decoders | 4I/p Single Multiplexer, Soic-16; Logic Family / Base Number Onsemi | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage | ±4.2V ~ 5.7V | 5.7V |