STMicroelectronics Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders M74HC148B1R

Description
IC PRIORITY ENCOD 1 X 8:3 16DIP
Datasheet
Description
IC PRIORITY ENCOD 1 X 8:3 16DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - M74HC148B1R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
M74HC148B1R
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders M74HC148B1R
IC PRIORITY ENCOD 1 X 8:3 16DIP

IC PRIORITY ENCOD 1 X 8:3 16DIP

Supplier's Site
Signal Switches, Multiplexers, Decoders - M74HC148B1R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
M74HC148B1R
Signal Switches, Multiplexers, Decoders M74HC148B1R
Priority Encoder 1 x 8:3 16-DIP

Priority Encoder 1 x 8:3 16-DIP

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number M74HC148B1R M74HC148B1R
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Operating Current 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBTLV3257DS-Q10J - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 7600501FA - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type 16-CFlatpack
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers