Quarktwin Technology Ltd. Datasheets for Logic Multiplexers

Logic multiplexers are integrated circuits that route digital information from multiple sources onto a single line for transmission to a common destination.
Logic Multiplexers: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 20
Product Name Notes
1.8TB DATA CENTER SWITCH WITH CL
10/25/40/100GE CAPABLE MULTILAYE
10G MULTI LAYER SWITCH
120 GB CENTRALIZED SWITCH
120 GBE SWITCH WITH INTEGRATED T
144 SERDES SINGLE STAGE
144 SERDES, SINGLE STAGE, SINGLE
16-PORT 2.5GE MANAGED SWITCH +
160GBE CENTRALIZED SWITH
16X10G OR 24X1G L3 SWITCH
16X10G OR 24X1G L3 TSN SWITCH
2.0T 20X100GBE MULTILAYER SWITCH
2.4T: 24X 100G / 96X 25G
24GE + 4X10GE SMART SWITCH
24GE SMART SWITCH
24X10G + 8X10G/4X25G L3 SWITCH
24X10G L3 TSN SWITCH
24X10G OR 48X1G L3 SWITCH
24X10G OR 48X1G L3 TSN SWITCH
24XFE + 4X2.5G ETHERNET SWITCH
24XGBE + 2X10G MULTI-LAYER ETH
24XGBE + 2X10G MULTILAYER ENET
24XGBE+2X10G MULTI-LAYER SWITCH
24XGE + 4X1G/2.5G LAYER-2 SWIT
3.2T: 32 X HG106
3.2TB DATA CENTER SWITCH WITH CL
3.2TB DATA CENTER SWITCH
32 GBE SWITCH WITH INTEGRATED TM
480G 10GBE/40GBE/100GBE MULTILAY
56846 C-TEMP ROHS6
56852L C-TEMP ROHS6
64 GBE SWITCH WITH INTEGRATED TM
720G PACKET PROCESSOR TRAFFIC MA
B0 REVISION OF TOMAHAWK2
Bilateral, FET Switches 1 x 1:1 14-CDIP
Bilateral, FET Switches 1 x 1:1 14-PDIP
Bilateral, FET Switches 1 x 1:1 14-SOIC
BUS DRIVER, CBT SERIES
BUS DRIVER,TSSOP20
BUS DRIVER
Bus FET Exchange Switch 12 x 2:2 56-SSOP
Bus FET Exchange Switch 12 x 2:2 56-TSSOP
Bus Switch 1 x 1:1 14-SO
Bus Switch 1 x 1:1 14-SSOP
Bus Switch 1 x 1:1 14-TSSOP
Bus Switch 1 x 1:1 16-SSOP
Bus Switch 1 x 1:1 8-SO
Bus Switch 1 x 1:1 8-SOIC
Bus Switch 1 x 1:1 8-TSSOP
Bus Switch 1 x 1:1 8-XQFN (1.6x1.6)
Bus Switch 1 x 1:1 8-XSON (1.95x1)
Bus Switch 1 x 1:1 8-XSON, SOT833-1 (1.95x1)
Bus Switch 1 x 1:1 SC-70-5
Bus Switch 10 x 1:1 24-DHVQFN (5.5x3.5)
Bus Switch 10 x 1:1 24-SSOP
Bus Switch 10 x 1:1 24-TSSOP
Bus Switch 10 x 1:1 48-SSOP
Bus Switch 10 x 1:1 48-TSSOP
Bus Switch 10 x 1:4 64-TFBGA (7x7)
Bus Switch 11 x 4:1 72-LFBGA (7x7)
Bus Switch 12 x 1:1 56-SSOP
Bus Switch 12 x 1:1 56-TSSOP
Bus Switch 4 x 1:1 20-DHVQFN (4.5x2.5)
Bus Switch 4 x 1:1 20-SO
Bus Switch 4 x 1:1 20-SSOP
Bus Switch 4 x 1:1 20-TSSOP
Bus Switch 5 x 1:1 24-SO
Bus Switch 5 x 1:1 24-SSOP
Bus Switch 5 x 1:1 24-TSSOP
Bus Switch 5 x 1:1 48-TSSOP
Bus Switch 72-TFBGA (6x6)
Bus Switch 8 x 1:1 20-DHVQFN (4.5x2.5)
Bus Switch 8 x 1:1 20-SO
Bus Switch 8 x 1:1 20-SSOP
Bus Switch 8 x 1:1 20-TSSOP
Bus Switch 8 x 1:1 48-TSSOP
CBT3253D/SOT109/SO16
CBT3253DB/SOT338/SSO P16
CBT3253PW/SOT403/TSS OP16
Crosspoint Switch 1 x 16:8 40-PDIP
Crosspoint Switch 1 x 16:8 44-PLCC (16.58x16.58)
DC ONLY
Decoder 1 x 4:10 16-DIP
Decoder/Demultiplexe r 1 x 3:8 16-TSSOP
DIFFERENTIAL MULTIPLEXER, PQCC24
DPDT DIFFERENTIAL RF SWITCH
DUAL 2 X 2 CROSSBAR SWITCH
Encoder 1 x 8:12
Encoder 1 x 8:8 VBGA035W040
Ethernet Switch BGA (29x29)
FET Multiplexer/Demux 4 x 2:1 16-TSSOP
FULL NIF NO ELPM
FULL NIF, NO ELPM
HIGH FABRIC SWITCH
HUAWEI PART NUMBER SHIFTED PROCE
IC
MESH B0 SKU
MGIG CAPABLE ENTERPRISE SWITCH W
MULTI LAYER SWITCH 10G
MULTI LAYER SWITCH
Multiplexer 64-TFBGA (7x7)
Multiplexer/Demultip lexer 1 x 8:1 16-SO
Multiplexer/Demultip lexer 1 x 8:1 16-SSOP
Multiplexer/Demultip lexer 1 x 8:1 16-TSSOP
Multiplexer/Demultip lexer 12 x 1:2 56-TSSOP
Multiplexer/Demultip lexer 16 x 1:2 56-TSSOP
Multiplexer/Demultip lexer 2 x 4:1 16-SO
Multiplexer/Demultip lexer 2 x 4:1 16-SSOP
Multiplexer/Demultip lexer 2 x 4:1 16-TSSOP
Multiplexer/Demultip lexer 4 x 2:1 16-DHVQFN (2.5x3.5)
Multiplexer/Demultip lexer 4 x 2:1 16-SO
Multiplexer/Demultip lexer 4 x 2:1 16-SSOP
Multiplexer/Demultip lexer 4 x 2:1 16-TSSOP
Multiplexer/Demultip lexer 64-TFBGA (7x7)
NOW NEXPERIA CBT3257AD - MULTIPL
Power Switch/Driver
Priority Encoder 1 x 10:4 16-PDIP
Priority Encoder 1 x 10:4 16-SOIC
Priority Encoder 10 x 1:4 16-PDIP
Priority Encoder 10 x 1:4 16-SO
Priority Encoder 10 x 1:4 16-SOIC
Priority Encoder 10 x 1:4 16-TSSOP
PROTOTYPE
Quad Bilateral Switch 1 x 1:1 14-DIP
Quad Bilateral Switch 1 x 1:1 14-MDIP
RAMON B0 196 X 50G SERDES SUPERS
RF 6-SMD, No Lead
RF 699MHz ~ 716MHz / 729MHz ~ 746MHz 8-SMD, No Lead
RF 746MHz ~ 756MHz / 777MHz ~ 787MHz 9-SMD, No Lead
RF 8-SMD, No Lead
RF 824MHz ~ 849MHz / 869MHz ~ 894MHz 9-SMD, No Lead
RF 832MHz ~ 862MHz / 791MHz ~ 821MHz 9-SMD, No Lead
RF 9-SMD, No Lead
RF Diplexer 5MHz ~ 42MHz / 54MHz ~ 1GHz 10-SMD, No Lead
RF Diplexer 5MHz ~ 65MHz / 108MHz ~ 860MHz Module
RF Diplexer 866.5MHz / 915MHz
RF Diplexer 869MHz ~ 894MHz / 925MHz ~ 960MHz 10-SMD, No Lead
RF Duplexer 1.92GHz ~ 1.98GHz / 2.11GHz ~ 2.17GHz
RF Duplexer 703MHz ~ 733MHz / 758MHz ~ 788MHz 9-SMD, No Lead
RF Duplexer 704MHz ~ 716MHz / 734MHz ~ 746MHz 8-SMD, No Lead
RF Duplexer 704MHz ~ 716MHz / 734MHz ~ 746MHz 9-SMD, No Lead
RF Duplexer 746MHz ~ 756MHz / 777.5MHz ~ 786.5MHz 9-SMD, No Lead
RF Duplexer 746MHz ~ 756MHz / 777MHz ~ 787MHz 8-SMD, No Lead
RF Duplexer 746MHz ~ 756MHz / 777MHz ~ 787MHz 9-SMD, No Lead
RF Duplexer 758MHz ~ 768MHz / 788MHz ~ 798MHz 9-SMD, No Lead
RF Duplexer 777MHz ~ 787MHz / 746MHz ~ 756MHz 8-SMD, No Lead
RF Duplexer 791MHz ~ 821MHz / 832MHz ~ 862MHz 9-SMD, No Lead
RF Duplexer 8-SMD, No Lead
RF Duplexer 824MHz ~ 849MHz / 869MHz ~ 894MHz 8-SMD, No Lead
RF Duplexer 824MHz ~ 849MHz / 869MHz ~ 894MHz 9-SMD, No Lead
RF Duplexer 832MHz ~ 862MHz / 791MHz ~ 821MHz 8-SMD, No Lead
RF Duplexer 880MHz ~ 915MHz / 925MHz ~ 960MHz 8-SMD, No Lead
RF Duplexer 880MHz ~ 915MHz / 925MHz ~ 960MHz 9-SMD, No Lead
RF Duplexer 914MHz ~ 915MHz / 959MHz ~ 960MHz 8-SMD, No Lead
RF Duplexer
RF PIN DIODE > ANTENNA SWITCH
RF Quadplexer 698MHz ~ 806MHz / 2.11GHz ~ 2.17GHz
RF
SIGE:C LOW NOISE AMPLIFIER MMIC
Signal Switches, Multiplexers, Decoders
SP5T DIVERSITY ANTENNA SWITCH
SWITCH 56-PRT 2.5G 8-PRT 10GE UP
TRAFFIC MGR + PACKETPROC

<< Prev Next >>