Infineon Technologies AG Security & smart card solutions - OPTIGA™ embedded security solutions - OPTIGA™ Authenticate NFC - Secured NFC tags - NFC4TC4K0 NFC4TC4K0

Description
Our contactless NFC4TC4K0 NFC tags are designed to meet the highest levels of security typically required for authentication and similar applications. The NFC4TC4K0 tags incorporates the CIPURSE™ V2 open-standard security architecture and is compliant with the CIPURSE™ V2 cryptographic protocol specification based on AES-128. Commands and transmitted data can be secured using this protocol, which is inherently resistant to physical attacks like Differential Power Analysis (DPA) and Differential Fault Analysis (DFA). Hardware Chip hardware based on mature CMOS technology 27 pF and 78 pF chip input capacitance Operating temperature range -25 °C to +70 °C Available as sawn or bumped wafers, MCC8-2-6 modules Key features Contactless secured NFC tag for secured and non-secured NFC applications Superior anti-counterfeiting based on CIPURSE™ open-standard security architecture Compliance with ISO/IEC 14443 standard for Type A contactless interface and with NFC Forum Type 4 specifications 4 KB user memory options for NDEF data storage Built-in command set based on ISO 7816-4/-9 Fully configurable file system based on ISO/IEC 7816-4 NFC Forum Type 4 certification CIPURSE™ certification Applications Reliable anti-counterfeit protection, identification, and authentication of consumer products and devices Customer engagement schemes Suitable for all general-purpose NFC applications
Request a Quote
Description
Our contactless NFC4TC4K0 NFC tags are designed to meet the highest levels of security typically required for authentication and similar applications. The NFC4TC4K0 tags incorporates the CIPURSE™ V2 open-standard security architecture and is compliant with the CIPURSE™ V2 cryptographic protocol specification based on AES-128. Commands and transmitted data can be secured using this protocol, which is inherently resistant to physical attacks like Differential Power Analysis (DPA) and Differential Fault Analysis (DFA). Hardware Chip hardware based on mature CMOS technology 27 pF and 78 pF chip input capacitance Operating temperature range -25 °C to +70 °C Available as sawn or bumped wafers, MCC8-2-6 modules Key features Contactless secured NFC tag for secured and non-secured NFC applications Superior anti-counterfeiting based on CIPURSE™ open-standard security architecture Compliance with ISO/IEC 14443 standard for Type A contactless interface and with NFC Forum Type 4 specifications 4 KB user memory options for NDEF data storage Built-in command set based on ISO 7816-4/-9 Fully configurable file system based on ISO/IEC 7816-4 NFC Forum Type 4 certification CIPURSE™ certification Applications Reliable anti-counterfeit protection, identification, and authentication of consumer products and devices Customer engagement schemes Suitable for all general-purpose NFC applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Security & smart card solutions - OPTIGA™ embedded security solutions - OPTIGA™ Authenticate NFC - Secured NFC tags - NFC4TC4K0 - NFC4TC4K0 - Infineon Technologies AG
Neubiberg, Germany
Security & smart card solutions - OPTIGA™ embedded security solutions - OPTIGA™ Authenticate NFC - Secured NFC tags - NFC4TC4K0
NFC4TC4K0
Security & smart card solutions - OPTIGA™ embedded security solutions - OPTIGA™ Authenticate NFC - Secured NFC tags - NFC4TC4K0 NFC4TC4K0
Our contactless NFC4TC4K0 NFC tags are designed to meet the highest levels of security typically required for authentication and similar applications. The NFC4TC4K0 tags incorporates the CIPURSE™ V2 open-standard security architecture and is compliant with the CIPURSE™ V2 cryptographic protocol specification based on AES-128. Commands and transmitted data can be secured using this protocol, which is inherently resistant to physical attacks like Differential Power Analysis (DPA) and Differential Fault Analysis (DFA). Hardware Chip hardware based on mature CMOS technology 27 pF and 78 pF chip input capacitance Operating temperature range -25 °C to +70 °C Available as sawn or bumped wafers, MCC8-2-6 modules Key features Contactless secured NFC tag for secured and non-secured NFC applications Superior anti-counterfeiting based on CIPURSE™ open-standard security architecture Compliance with ISO/IEC 14443 standard for Type A contactless interface and with NFC Forum Type 4 specifications 4 KB user memory options for NDEF data storage Built-in command set based on ISO 7816-4/-9 Fully configurable file system based on ISO/IEC 7816-4 NFC Forum Type 4 certification CIPURSE™ certification Applications Reliable anti-counterfeit protection, identification, and authentication of consumer products and devices Customer engagement schemes Suitable for all general-purpose NFC applications

Our contactless NFC4TC4K0 NFC tags are designed to meet the highest levels of security typically required for authentication and similar applications. The NFC4TC4K0 tags incorporates the CIPURSE™ V2 open-standard security architecture and is compliant with the CIPURSE™ V2 cryptographic protocol specification based on AES-128. Commands and transmitted data can be secured using this protocol, which is inherently resistant to physical attacks like Differential Power Analysis (DPA) and Differential Fault Analysis (DFA).

Hardware

  • Chip hardware based on mature CMOS technology
  • 27 pF and 78 pF chip input capacitance
  • Operating temperature range -25 °C to +70 °C
  • Available as sawn or bumped wafers, MCC8-2-6 modules

Key features

  • Contactless secured NFC tag for secured and non-secured NFC applications
  • Superior anti-counterfeiting based on CIPURSE™ open-standard security architecture
  • Compliance with ISO/IEC 14443 standard for Type A contactless interface and with NFC Forum Type 4 specifications
  • 4 KB user memory options for NDEF data storage
  • Built-in command set based on ISO 7816-4/-9
  • Fully configurable file system based on ISO/IEC 7816-4
  • NFC Forum Type 4 certification
  • CIPURSE™ certification

Applications

  • Reliable anti-counterfeit protection, identification, and authentication of consumer products and devices
  • Customer engagement schemes
  • Suitable for all general-purpose NFC applications
Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Smart Card Chips
Product Number NFC4TC4K0
Product Name Security & smart card solutions - OPTIGA™ embedded security solutions - OPTIGA™ Authenticate NFC - Secured NFC tags - NFC4TC4K0
Interface ISO 14443 A ; NFC Forum Type 4 Tag ; Configurable
Unlock Full Specs
to access all available technical data

Similar Products

OPTIGA™ embedded security solutions, OPTIGA™ Trust - OPTIGA™ TRUST X SLS 32AIA - Infineon Technologies AG
Specs
Interface I2C; I2C
Microprocessor Architecture 16-bit
Package Type Other; USON-10
View Details
Security & smart card solutions - CIPURSE™ products - SLM 10TLC002L - SLM 10TLC002L - Infineon Technologies AG
Specs
Interface NFC Forum Type 4 Tag configurable ; ISO 14443 A
Application Memory 0.3040 KB
Package Type Other; MCC8
View Details
Security & smart card solutions - Security controllers - Security controllers optimized for industrial applications - SLM37ECA2M0 - SLM37ECA2M0 - Infineon Technologies AG
Specs
Interface I2C; ISO 7816 ; GPIO ; SWP ; I2C
Microprocessor Architecture 32-bit
Internal RAM 48 KB
View Details
Security & smart card solutions, SECORA™ security solutions, SECORA™ ID security solutions, SLJ52GDT080HS - SLJ52GDT080HS - Infineon Technologies AG
Specs
Interface ISO 14443 A/B ; ISO 14443 VHBR ; ISO 7816
Application Memory 80 KB
View Details