Contactless secured NFC tag
Our contactless NFC4TC304 NFC tag is designed to meet the highest levels of security such as those required for authentication applications. The NFC4TC304 tag incorporates the CIPURSE™ V2 open-standard security architecture and is compliant with the CIPURSE™ V2 cryptographic protocol specification based on AES-128. Commands and transmitted data can be secured using this protocol, which is inherently resistant to physical attacks like Differential Power Analysis (DPA) and Differential Fault Analysis (DFA).
Summary of Features
Contactless secured NFC tag for secured and non-secured NFC applications
Superior anti-counterfeiting based on CIPURSE™ open-standard security architecture
Compliance with ISO/IEC 14443 standard for Type A contactless interfaces and with NFC Forum Type 4 specifications
304-byte memory options for NDEF data storage
Built-in command set based on ISO 7816-4/-9
Fully configurable file system based on ISO/IEC 7816-4
NFC Forum Type 4 certification
CIPURSE™ certification
Hardware
Chip hardware based on mature CMOS technology
17 pF chip input capacitance
Operating temperature range -25 °C to +70 °C
Available as sawn or bumped wafers, MCC8-2-6 modules
Potential Applications
Reliable anti-counterfeit protection, identification, and authentication of consumer products and devices
Customer engagement schemes
Suitable for all general-purpose NFC applications
Applications
Identity and Access Management (IAM) System
Security Solutions
Smart inhaler system
Washing and drying
Wearable Payment
Contactless secured NFC tag
Our contactless NFC4TC304 NFC tag is designed to meet the highest levels of security such as those required for authentication applications. The NFC4TC304 tag incorporates the CIPURSE™ V2 open-standard security architecture and is compliant with the CIPURSE™ V2 cryptographic protocol specification based on AES-128. Commands and transmitted data can be secured using this protocol, which is inherently resistant to physical attacks like Differential Power Analysis (DPA) and Differential Fault Analysis (DFA).
Summary of Features
- Contactless secured NFC tag for secured and non-secured NFC applications
- Superior anti-counterfeiting based on CIPURSE™ open-standard security architecture
- Compliance with ISO/IEC 14443 standard for Type A contactless interfaces and with NFC Forum Type 4 specifications
- 304-byte memory options for NDEF data storage
- Built-in command set based on ISO 7816-4/-9
- Fully configurable file system based on ISO/IEC 7816-4
- NFC Forum Type 4 certification
- CIPURSE™ certification
Hardware
- Chip hardware based on mature CMOS technology
- 17 pF chip input capacitance
- Operating temperature range -25 °C to +70 °C
- Available as sawn or bumped wafers, MCC8-2-6 modules
Potential Applications
- Reliable anti-counterfeit protection, identification, and authentication of consumer products and devices
- Customer engagement schemes
- Suitable for all general-purpose NFC applications
Applications
- Identity and Access Management (IAM) System
- Security Solutions
- Smart inhaler system
- Washing and drying
- Wearable Payment