Infineon Technologies AG Security & smart card solutions - Security controllers - Serial interface security controllers - SLE 78CUFX3000PH SLE 78CUFX3000PH

Description
16-bit security controller with Integrity Guard This SOLID FLASH™-based controller family cuts time-to market and the time-to-project to exceptionally low levels The SLE 78 USB is a cache-based pure 16-bit security controller family designed to meet all secure USB token design requirements.Its outstanding digital security concept Integrity Guard offers comprehensive error detection, a self-checking dual CPU and a fully encrypted data path including encrypted calculation in the CPU. It enables certification levels up to Common Criteria EAL6+ (high) and EMVCo. As a single-chip solution, it offers a USB 2.0 full-speed interface, additional peripherals such as I²C and SPI, on-chip clock recovery and an on-chip voltage regulator to minimize the bill of materials (BoM) of a USB token. Additionally all contactless proximity standards (ISO 14443 type A&B, ISO 18092 NFC passive mode), as well as high (up to 848 Kbit/s) and even very high bit rates (up to 6.8 Mbit/s) are supported. Temperature range: -25°C-85°C
Request a Quote
Description
16-bit security controller with Integrity Guard This SOLID FLASH™-based controller family cuts time-to market and the time-to-project to exceptionally low levels The SLE 78 USB is a cache-based pure 16-bit security controller family designed to meet all secure USB token design requirements.Its outstanding digital security concept Integrity Guard offers comprehensive error detection, a self-checking dual CPU and a fully encrypted data path including encrypted calculation in the CPU. It enables certification levels up to Common Criteria EAL6+ (high) and EMVCo. As a single-chip solution, it offers a USB 2.0 full-speed interface, additional peripherals such as I²C and SPI, on-chip clock recovery and an on-chip voltage regulator to minimize the bill of materials (BoM) of a USB token. Additionally all contactless proximity standards (ISO 14443 type A&B, ISO 18092 NFC passive mode), as well as high (up to 848 Kbit/s) and even very high bit rates (up to 6.8 Mbit/s) are supported. Temperature range: -25°C-85°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Security & smart card solutions - Security controllers - Serial interface security controllers - SLE 78CUFX3000PH - SLE 78CUFX3000PH - Infineon Technologies AG
Neubiberg, Germany
Security & smart card solutions - Security controllers - Serial interface security controllers - SLE 78CUFX3000PH
SLE 78CUFX3000PH
Security & smart card solutions - Security controllers - Serial interface security controllers - SLE 78CUFX3000PH SLE 78CUFX3000PH
16-bit security controller with Integrity Guard This SOLID FLASH™-based controller family cuts time-to market and the time-to-project to exceptionally low levels The SLE 78 USB is a cache-based pure 16-bit security controller family designed to meet all secure USB token design requirements.Its outstanding digital security concept Integrity Guard offers comprehensive error detection, a self-checking dual CPU and a fully encrypted data path including encrypted calculation in the CPU. It enables certification levels up to Common Criteria EAL6+ (high) and EMVCo. As a single-chip solution, it offers a USB 2.0 full-speed interface, additional peripherals such as I²C and SPI, on-chip clock recovery and an on-chip voltage regulator to minimize the bill of materials (BoM) of a USB token. Additionally all contactless proximity standards (ISO 14443 type A&B, ISO 18092 NFC passive mode), as well as high (up to 848 Kbit/s) and even very high bit rates (up to 6.8 Mbit/s) are supported. Temperature range: -25°C-85°C

16-bit security controller with Integrity Guard

This SOLID FLASH™-based controller family cuts time-to market and the time-to-project to exceptionally low levels

The SLE 78 USB is a cache-based pure 16-bit security controller family designed to meet all secure USB token design requirements.Its outstanding digital security concept Integrity Guard offers comprehensive error detection, a self-checking dual CPU and a fully encrypted data path including encrypted calculation in the CPU. It enables certification levels up to Common Criteria EAL6+ (high) and EMVCo.

As a single-chip solution, it offers a USB 2.0 full-speed interface, additional peripherals such as I²C and SPI, on-chip clock recovery and an on-chip voltage regulator to minimize the bill of materials (BoM) of a USB token. Additionally all contactless proximity standards (ISO 14443 type A&B, ISO 18092 NFC passive mode), as well as high (up to 848 Kbit/s) and even very high bit rates (up to 6.8 Mbit/s) are supported.

Temperature range: -25°C-85°C

Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Smart Card Chips
Product Number SLE 78CUFX3000PH
Product Name Security & smart card solutions - Security controllers - Serial interface security controllers - SLE 78CUFX3000PH
Interface USB; USB 2.0 ; ISO 7816
Unlock Full Specs
to access all available technical data

Similar Products

Security & smart card solutions - OPTIGA™ embedded security solutions - OPTIGA™ Authenticate NFC - Secured NFC tags - NFC4TC1K0 - NFC4TC1K0 - Infineon Technologies AG
Specs
Interface ISO 14443 A ; NFC Forum Type 4 Tag configurable
Application Memory 1 KB
View Details
OPTIGA™ embedded security solutions, OPTIGA™ Trust - OPTIGA TRUST M EXPRESS - Infineon Technologies AG
Specs
Interface I2C; I2C
Microprocessor Architecture 16-bit
Package Type Other; T-SAMPLE1-8, PG-USON-10
View Details