Infineon Technologies AG Security & smart card solutions - Security controllers - TEGRION™ security controllers - SLC26GDA360 SLC26GDA360

Description
TEGRION™ SLC26GDA360 security controller with Integrity Guard 32. Optimized for long-term use in government identification applications The SLC26GDA360 is a member of theTEGRION™ SLC2xG security controller, optimized for Government Identification applications. The SLC26GDA360 is based on Infineon’s revolutionary security technology Integrity Guard 32. It offers easy implementation, a rapid design-in and time to market, and are ready to support a long product lifetime. The SLC26GDA360 is manufactured in an advanced power-optimized 28nm technology. Summary of Features High-performance Dual-32-bit CPU Integrity Guard 32 security concept 360 KB user SOLID FLASH™ NVM 20 KB RAM 4 KB instruction, 1 KB data cache Crypto engine for RSA, ECC Crypto engine for AES, DES Random number generator UART, contactless interface Very high bit rates Common Criteria EAL 6+ (high) Benefits Meets highest security standards Unmatched transaction performance Easy implementation Rapid design-in and time to market Minimized Total Cost of Ownership Ready for a long product lifetime Effortless lasting security Potential Applications National eID cards ePassport & eVisa cards eHealthcard / eSocial cards eDriver’s licenses eResidence permits eTachograph & eVehicle registration cards / eCar registrations eSignatures
Request a Quote
Description
TEGRION™ SLC26GDA360 security controller with Integrity Guard 32. Optimized for long-term use in government identification applications The SLC26GDA360 is a member of theTEGRION™ SLC2xG security controller, optimized for Government Identification applications. The SLC26GDA360 is based on Infineon’s revolutionary security technology Integrity Guard 32. It offers easy implementation, a rapid design-in and time to market, and are ready to support a long product lifetime. The SLC26GDA360 is manufactured in an advanced power-optimized 28nm technology. Summary of Features High-performance Dual-32-bit CPU Integrity Guard 32 security concept 360 KB user SOLID FLASH™ NVM 20 KB RAM 4 KB instruction, 1 KB data cache Crypto engine for RSA, ECC Crypto engine for AES, DES Random number generator UART, contactless interface Very high bit rates Common Criteria EAL 6+ (high) Benefits Meets highest security standards Unmatched transaction performance Easy implementation Rapid design-in and time to market Minimized Total Cost of Ownership Ready for a long product lifetime Effortless lasting security Potential Applications National eID cards ePassport & eVisa cards eHealthcard / eSocial cards eDriver’s licenses eResidence permits eTachograph & eVehicle registration cards / eCar registrations eSignatures
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Security & smart card solutions - Security controllers - TEGRION™ security controllers - SLC26GDA360 - SLC26GDA360 - Infineon Technologies AG
Neubiberg, Germany
Security & smart card solutions - Security controllers - TEGRION™ security controllers - SLC26GDA360
SLC26GDA360
Security & smart card solutions - Security controllers - TEGRION™ security controllers - SLC26GDA360 SLC26GDA360
TEGRION™ SLC26GDA360 security controller with Integrity Guard 32. Optimized for long-term use in government identification applications The SLC26GDA360 is a member of theTEGRION™ SLC2xG security controller, optimized for Government Identification applications. The SLC26GDA360 is based on Infineon’s revolutionary security technology Integrity Guard 32. It offers easy implementation, a rapid design-in and time to market, and are ready to support a long product lifetime. The SLC26GDA360 is manufactured in an advanced power-optimized 28nm technology. Summary of Features High-performance Dual-32-bit CPU Integrity Guard 32 security concept 360 KB user SOLID FLASH™ NVM 20 KB RAM 4 KB instruction, 1 KB data cache Crypto engine for RSA, ECC Crypto engine for AES, DES Random number generator UART, contactless interface Very high bit rates Common Criteria EAL 6+ (high) Benefits Meets highest security standards Unmatched transaction performance Easy implementation Rapid design-in and time to market Minimized Total Cost of Ownership Ready for a long product lifetime Effortless lasting security Potential Applications National eID cards ePassport & eVisa cards eHealthcard / eSocial cards eDriver’s licenses eResidence permits eTachograph & eVehicle registration cards / eCar registrations eSignatures

TEGRION™ SLC26GDA360 security controller with Integrity Guard 32. Optimized for long-term use in government identification applications

The SLC26GDA360 is a member of theTEGRION™ SLC2xG security controller, optimized for Government Identification applications. The SLC26GDA360 is based on Infineon’s revolutionary security technology Integrity Guard 32. It offers easy implementation, a rapid design-in and time to market, and are ready to support a long product lifetime. The SLC26GDA360 is manufactured in an advanced power-optimized 28nm technology.


Summary of Features

  • High-performance Dual-32-bit CPU
  • Integrity Guard 32 security concept
  • 360 KB user SOLID FLASH™ NVM
  • 20 KB RAM
  • 4 KB instruction, 1 KB data cache
  • Crypto engine for RSA, ECC
  • Crypto engine for AES, DES
  • Random number generator
  • UART, contactless interface
  • Very high bit rates
  • Common Criteria EAL 6+ (high)

Benefits

  • Meets highest security standards
  • Unmatched transaction performance
  • Easy implementation
  • Rapid design-in and time to market
  • Minimized Total Cost of Ownership
  • Ready for a long product lifetime
  • Effortless lasting security

Potential Applications

  • National eID cards
  • ePassport & eVisa cards
  • eHealthcard / eSocial cards
  • eDriver’s licenses
  • eResidence permits
  • eTachograph & eVehicle registration cards / eCar registrations
  • eSignatures
Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Smart Card Chips
Product Number SLC26GDA360
Product Name Security & smart card solutions - Security controllers - TEGRION™ security controllers - SLC26GDA360
Interface ISO 14443 A/B ; Very High Bit Rates (VHBR) ; ISO 7816
Unlock Full Specs
to access all available technical data

Similar Products

OPTIGA™ embedded security solutions, OPTIGA™ TPM - OPTIGA TPM SLB 9673 FW26 - Infineon Technologies AG
Specs
Interface I2C; I2C
Microprocessor Architecture 32-bit
Package Type Other; PG-UQFN-32
View Details
Security & smart card solutions - Security controllers - Serial interface security controllers - SLE 78CUFX3000PH - SLE 78CUFX3000PH - Infineon Technologies AG
Specs
Interface USB; USB 2.0 ; ISO 7816
Microprocessor Architecture 16-bit
Internal RAM 12 KB
View Details
Security & smart card solutions, SECORA™ security solutions, SECORA™ ID security solutions, SLJ52GDAXXXLX - SLJ52GDAXXXLX - Infineon Technologies AG
Specs
Interface ISO 14443 A/B ; ISO 14443 VHBR ; ISO 7816
Application Memory 160 to 300 KB
View Details
Security & smart card solutions - Security controllers - Contactless and dual interface security controllers - SLC39BML1M0F7 - SLC39BML1M0F7 - Infineon Technologies AG
Specs
Type Contactless
Interface I2C; UART ; GPIO ; I2C slave ; I2C master ; SPI master ; Power Source ; Contactless interface (RFI) ; ISO/IEC 7816 contact-based interface ;
Microprocessor Architecture 32-bit
View Details