Infineon Technologies AG Security & smart card solutions - Security controllers - Serial interface security controllers - SLC38DUA600A8 SLC38DUA600A8

Description
Infineon ID Key S USB - SLC38DU Infineon ID Key S USB SLC38DU combines the security, performance, and reliability of the SLC38 security crypto controller with a universal serial bus (USB) controller in a unique single-package-solut ion. It provides unparalleled flexibility and security, and simplifies also complex application deployments, making it an ideal choice for USB-based as well USB-/NFC-based tokens, dongles, FIDO security keys, and any type of hardware authenticators. Summary of Features Enhanced 32-bit Arm® SecureCore™ SC300 800 KB user SOLID FLASH™ NVM 24 KB RAM USB 2.0 serial bridge integrated NFC optimized Crypto engine for RSA, ECC Crypto engine for AES, DES Random number generator Common Criteria EAL 6+ (high) Benefits Single-package offering Reduces system bill of materials Multi-application hosting capabilities Fast and secured application execution Market proven delivery form Ready for a long product lifetime Meets highest security standards Potential Applications Authentication FIDO security keys for device-bound passkeys Digital signature Encryption Logical and physical access Software protection and management Cold wallets
Request a Quote
Description
Infineon ID Key S USB - SLC38DU Infineon ID Key S USB SLC38DU combines the security, performance, and reliability of the SLC38 security crypto controller with a universal serial bus (USB) controller in a unique single-package-solut ion. It provides unparalleled flexibility and security, and simplifies also complex application deployments, making it an ideal choice for USB-based as well USB-/NFC-based tokens, dongles, FIDO security keys, and any type of hardware authenticators. Summary of Features Enhanced 32-bit Arm® SecureCore™ SC300 800 KB user SOLID FLASH™ NVM 24 KB RAM USB 2.0 serial bridge integrated NFC optimized Crypto engine for RSA, ECC Crypto engine for AES, DES Random number generator Common Criteria EAL 6+ (high) Benefits Single-package offering Reduces system bill of materials Multi-application hosting capabilities Fast and secured application execution Market proven delivery form Ready for a long product lifetime Meets highest security standards Potential Applications Authentication FIDO security keys for device-bound passkeys Digital signature Encryption Logical and physical access Software protection and management Cold wallets
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Security & smart card solutions - Security controllers - Serial interface security controllers - SLC38DUA600A8 - SLC38DUA600A8 - Infineon Technologies AG
Neubiberg, Germany
Security & smart card solutions - Security controllers - Serial interface security controllers - SLC38DUA600A8
SLC38DUA600A8
Security & smart card solutions - Security controllers - Serial interface security controllers - SLC38DUA600A8 SLC38DUA600A8
Infineon ID Key S USB - SLC38DU Infineon ID Key S USB SLC38DU combines the security, performance, and reliability of the SLC38 security crypto controller with a universal serial bus (USB) controller in a unique single-package-solut ion. It provides unparalleled flexibility and security, and simplifies also complex application deployments, making it an ideal choice for USB-based as well USB-/NFC-based tokens, dongles, FIDO security keys, and any type of hardware authenticators. Summary of Features Enhanced 32-bit Arm® SecureCore™ SC300 800 KB user SOLID FLASH™ NVM 24 KB RAM USB 2.0 serial bridge integrated NFC optimized Crypto engine for RSA, ECC Crypto engine for AES, DES Random number generator Common Criteria EAL 6+ (high) Benefits Single-package offering Reduces system bill of materials Multi-application hosting capabilities Fast and secured application execution Market proven delivery form Ready for a long product lifetime Meets highest security standards Potential Applications Authentication FIDO security keys for device-bound passkeys Digital signature Encryption Logical and physical access Software protection and management Cold wallets

Infineon ID Key S USB - SLC38DU

Infineon ID Key S USB SLC38DU combines the security, performance, and reliability of the SLC38 security crypto controller with a universal serial bus (USB) controller in a unique single-package-solution.

It provides unparalleled flexibility and security, and simplifies also complex application deployments, making it an ideal choice for USB-based as well USB-/NFC-based tokens, dongles, FIDO security keys, and any type of hardware authenticators.


Summary of Features

  • Enhanced 32-bit Arm® SecureCore™ SC300
  • 800 KB user SOLID FLASH™ NVM
  • 24 KB RAM
  • USB 2.0 serial bridge integrated
  • NFC optimized
  • Crypto engine for RSA, ECC
  • Crypto engine for AES, DES
  • Random number generator
  • Common Criteria EAL 6+ (high)

Benefits

  • Single-package offering
  • Reduces system bill of materials
  • Multi-application hosting capabilities
  • Fast and secured application execution
  • Market proven delivery form
  • Ready for a long product lifetime
  • Meets highest security standards

Potential Applications

  • Authentication
  • FIDO security keys for device-bound passkeys
  • Digital signature
  • Encryption
  • Logical and physical access
  • Software protection and management
  • Cold wallets
Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Smart Card Chips
Product Number SLC38DUA600A8
Product Name Security & smart card solutions - Security controllers - Serial interface security controllers - SLC38DUA600A8
Interface USB; I2C; ISO 14443 A/B ; ISO 18092 passive mode ; USB 2.0 ; ISO 7816 ; I2C ; GPIOs
Unlock Full Specs
to access all available technical data

Similar Products