Infineon Technologies AG Security & smart card solutions - CIPURSE™ products - SLM 10TLC002L SLM 10TLC002L

Description
Contactless Security Memory featuring CIPURSE™ functionality CIPURSE™L Profile compliant security product CIPURSE™move is the ideal product to migrate from existing e.g. none security legacy systems towards a more advanced and state-of-the-art security architecture like CIPURSE™. The CIPURSE Terminal Library software is designed for terminal manufacturers who are either developing new terminals or upgrading existing ISO/IEC 14443 terminals to support CIPURSE functionality. Download Summary of Features Hardware „„ Chip hardware based on mature CMOS technology „„ 17 pF chip input capacitance „ Operation temperature range -25 °C to +70 °C Available as sawn, bumped wafer or contactless module MCC8 Memory Organization„„ „„ISO/IEC 7816-4 file system „ 304 Byte (2.4 kbit) user memory Binary, linear record and value-record files One CIPURSE™ application configurable One PxSE application configurable Up to 3 elementary files per CIPURSE™ application configurable Potential Applications Automatic Fare Collection (AFC) system „ Event ticketing „ Access management „„Loyalty and identification „„Micropayment „„NFC
Request a Quote Datasheet
Description
Contactless Security Memory featuring CIPURSE™ functionality CIPURSE™L Profile compliant security product CIPURSE™move is the ideal product to migrate from existing e.g. none security legacy systems towards a more advanced and state-of-the-art security architecture like CIPURSE™. The CIPURSE Terminal Library software is designed for terminal manufacturers who are either developing new terminals or upgrading existing ISO/IEC 14443 terminals to support CIPURSE functionality. Download Summary of Features Hardware „„ Chip hardware based on mature CMOS technology „„ 17 pF chip input capacitance „ Operation temperature range -25 °C to +70 °C Available as sawn, bumped wafer or contactless module MCC8 Memory Organization„„ „„ISO/IEC 7816-4 file system „ 304 Byte (2.4 kbit) user memory Binary, linear record and value-record files One CIPURSE™ application configurable One PxSE application configurable Up to 3 elementary files per CIPURSE™ application configurable Potential Applications Automatic Fare Collection (AFC) system „ Event ticketing „ Access management „„Loyalty and identification „„Micropayment „„NFC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Security & smart card solutions - CIPURSE™ products - SLM 10TLC002L - SLM 10TLC002L - Infineon Technologies AG
Neubiberg, Germany
Security & smart card solutions - CIPURSE™ products - SLM 10TLC002L
SLM 10TLC002L
Security & smart card solutions - CIPURSE™ products - SLM 10TLC002L SLM 10TLC002L
Contactless Security Memory featuring CIPURSE™ functionality CIPURSE™L Profile compliant security product CIPURSE™move is the ideal product to migrate from existing e.g. none security legacy systems towards a more advanced and state-of-the-art security architecture like CIPURSE™. The CIPURSE Terminal Library software is designed for terminal manufacturers who are either developing new terminals or upgrading existing ISO/IEC 14443 terminals to support CIPURSE functionality. Download Summary of Features Hardware „„ Chip hardware based on mature CMOS technology „„ 17 pF chip input capacitance „ Operation temperature range -25 °C to +70 °C Available as sawn, bumped wafer or contactless module MCC8 Memory Organization„„ „„ISO/IEC 7816-4 file system „ 304 Byte (2.4 kbit) user memory Binary, linear record and value-record files One CIPURSE™ application configurable One PxSE application configurable Up to 3 elementary files per CIPURSE™ application configurable Potential Applications Automatic Fare Collection (AFC) system „ Event ticketing „ Access management „„Loyalty and identification „„Micropayment „„NFC

Contactless Security Memory featuring CIPURSE™ functionality

CIPURSE™L Profile compliant security product CIPURSE™move is the ideal product to migrate from existing e.g. none security legacy systems towards a more advanced and state-of-the-art security architecture like CIPURSE™.

The CIPURSE Terminal Library software is designed for terminal manufacturers who are either developing new terminals or upgrading existing ISO/IEC 14443 terminals to support CIPURSE functionality. Download


Summary of Features

Hardware „„

  • Chip hardware based on mature CMOS technology „„
  • 17 pF chip input capacitance „
  • Operation temperature range -25 °C to +70 °C
  • Available as sawn, bumped wafer or contactless module MCC8

Memory Organization„„

  • „„ISO/IEC 7816-4 file system „
  • 304 Byte (2.4 kbit) user memory
  • Binary, linear record and value-record files
  • One CIPURSE™ application configurable
  • One PxSE application configurable
  • Up to 3 elementary files per CIPURSE™ application configurable

Potential Applications

  • Automatic Fare Collection (AFC) system „
  • Event ticketing „
  • Access management
  • „„Loyalty and identification
  • „„Micropayment
  • „„NFC
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Smart Card Chips
Product Number SLM 10TLC002L
Product Name Security & smart card solutions - CIPURSE™ products - SLM 10TLC002L
Interface NFC Forum Type 4 Tag configurable ; ISO 14443 A
Unlock Full Specs
to access all available technical data

Similar Products

Security & smart card solutions, SECORA™ security solutions, SECORA™ ID security solutions, SLJ52GDT120VS - SLJ52GDT120VS - Infineon Technologies AG
Specs
Interface ISO 14443 A/B ; ISO 14443 VHBR ; ISO 7816
Application Memory 120 KB
View Details
Security & smart card solutions - OPTIGA™ embedded security solutions - OPTIGA™ Connect - OC1230 - OC1230 - Infineon Technologies AG
Specs
Interface ISO 7816 ; SPI
Microprocessor Architecture 32-bit
Package Type Other; SG-XFWLB-16, PG-X2QFN-20
View Details
OPTIGA™ embedded security solutions, OPTIGA™ TPM - SLI 9670 - Infineon Technologies AG
Specs
Interface SPI
Microprocessor Architecture 16-bit
Package Type Other; PG-VQFN-32
View Details