Advantech 13.3" Medical-Grade Tablet with Intel® Core™ i5 processor AIM-89H-111310

Description
13.3" Medical-Grade Tablet with Intel® Core™ i5 processor 13.3" Full-HD IPS projected capacitive 10-point multi-touchscreen with anti-fingerprint, anti-glare Corning® Gorilla® Glass Intel® Core™ i5 processor support on Windows 10/11 IoT Enterprise for high performance EN/UL 60601 certification, ensuring patient and medical staff safety by protecting against excessive heat and electronic interference Equipped with DeviceOn - iService Suite software for remote device management Supports touch mode with gloved operation and an active stylus pen IP65-rated protection from water and dust ingress MIL-STD-810G Shock/Vibration compliance with 4-ft drop tolerance Built-in Wi-Fi 6, Bluetooth 5.2, and Gigabit LAN for high speed connectivity 16-pin pogo connector for Desk Docking Stations and VESA Mount Bracket
Request a Quote Datasheet
Description
13.3" Medical-Grade Tablet with Intel® Core™ i5 processor 13.3" Full-HD IPS projected capacitive 10-point multi-touchscreen with anti-fingerprint, anti-glare Corning® Gorilla® Glass Intel® Core™ i5 processor support on Windows 10/11 IoT Enterprise for high performance EN/UL 60601 certification, ensuring patient and medical staff safety by protecting against excessive heat and electronic interference Equipped with DeviceOn - iService Suite software for remote device management Supports touch mode with gloved operation and an active stylus pen IP65-rated protection from water and dust ingress MIL-STD-810G Shock/Vibration compliance with 4-ft drop tolerance Built-in Wi-Fi 6, Bluetooth 5.2, and Gigabit LAN for high speed connectivity 16-pin pogo connector for Desk Docking Stations and VESA Mount Bracket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13.3
Cincinnati, OH, United States
13.3" Medical-Grade Tablet with Intel® Core™ i5 processor
AIM-89H-111310
13.3" Medical-Grade Tablet with Intel® Core™ i5 processor AIM-89H-111310
13.3" Medical-Grade Tablet with Intel® Core™ i5 processor 13.3" Full-HD IPS projected capacitive 10-point multi-touchscreen with anti-fingerprint, anti-glare Corning® Gorilla® Glass Intel® Core™ i5 processor support on Windows 10/11 IoT Enterprise for high performance EN/UL 60601 certification, ensuring patient and medical staff safety by protecting against excessive heat and electronic interference Equipped with DeviceOn - iService Suite software for remote device management Supports touch mode with gloved operation and an active stylus pen IP65-rated protection from water and dust ingress MIL-STD-810G Shock/Vibration compliance with 4-ft drop tolerance Built-in Wi-Fi 6, Bluetooth 5.2, and Gigabit LAN for high speed connectivity 16-pin pogo connector for Desk Docking Stations and VESA Mount Bracket

13.3" Medical-Grade Tablet with Intel® Core™ i5 processor

  • 13.3" Full-HD IPS projected capacitive 10-point multi-touchscreen with anti-fingerprint, anti-glare Corning® Gorilla® Glass
  • Intel® Core™ i5 processor support on Windows 10/11 IoT Enterprise for high performance
  • EN/UL 60601 certification, ensuring patient and medical staff safety by protecting against excessive heat and electronic interference
  • Equipped with DeviceOn - iService Suite software for remote device management
  • Supports touch mode with gloved operation and an active stylus pen
  • IP65-rated protection from water and dust ingress
  • MIL-STD-810G Shock/Vibration compliance with 4-ft drop tolerance
  • Built-in Wi-Fi 6, Bluetooth 5.2, and Gigabit LAN for high speed connectivity
  • 16-pin pogo connector for Desk Docking Stations and VESA Mount Bracket
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Handheld and Portable Computers
Product Number AIM-89H-111310
Product Name 13.3" Medical-Grade Tablet with Intel® Core™ i5 processor
Device Type Tablet
Operating System N/A
Processor Intel 386 Family; Intel® Core™ i5-1145G7E Processor quad-core, 1.5 GHz (8M Cache, up to 4.10 GHz)
Unlock Full Specs
to access all available technical data