10.1" Medical-Grade Tablet with Qualcomm® Snapdragon™ 660 Processor and Android 13
10Q/4G/64G/A10/WIFI (W/O BCR)
| Advantech | DigiKey | |
|---|---|---|
| Product Category | Handheld and Portable Computers | Computers |
| Product Number | AIM-78H-200S00 | 2084-AIM-78H-200S00-ND |
| Product Name | 10.1" Medical-Grade Tablet with Qualcomm® Snapdragon™ 660 Processor and Android 13 | Industrial PCs |
| Device Type | Tablet | |
| Operating System | Android 10 with non-GMS certification | Android |
| Processor | Qualcomm SDA660 /SDM660 (up to 2.2GHz) | |
| Main Memory | 8.00 GB |