Jilson Group (The) Datasheets for Casters
Casters are complete wheel and horn assemblies that attach to the bottom of equipment to allow movement and carry loads. There are two basic types of casters: rigid and swivel.
Casters: Learn more
| Product Name | Notes |
|---|---|
| • Load Bearing - Single row of hardened, polished ball bearings roll freely in a large diameter, lubricated raceway • King Pin - Riveted and coined for durability in rated... | |
| • Load Bearings - Two full, independent rows of hardened, polished ball bearings roll freely in large diameter, lubricated raceways • King Pin - Shanked, hardened king pin holds raceways... | |
| • Main Load Bearing - Fully hardened 5/16” diameter ball bearings in a hardened raceway provide top performance under maximum rated loads • Thrust Bearing - Large diameter, hardened ball... | |
| • Swivel Casters - Horn and bearing raceway are formed from a single piece of heavy gauge steel, deeply corrugated to withstand stress and prevent distortion under full rated load... | |
| . Main Load Bearing - Fully hardened 5/16 g diameter ball bearings in a hardened raceway provide top performance under maximum rated loads . Thrust Bearing - Large diameter hardened... | |
| 2 " dual wheel Capacity to 270 lbs Top plate: 2-9/16 x 3-5/8 Mounting: 1-3/4 x 2-7/8 - 3 Options: 1, 2, 3, 4 | |
| 2 " or 2-1/2"h wheel Capacity to 400 lbs Top plate: 2-9/16 x3-5/8 Mounting: 1-3/4 x 2-7/8 - 3 Options: 1, 2 | |
| 2" dual wheel Capacity to 270 lbs Top plate: 2-9/16 x 3-5/8 Mounting: 1-3/4 x 2-7/8 - 3 Options: 1, 2, 3, 4 | |
| 2-1/2 " wheel Capacity to 100 lbs Top plate: 1-3/16 x 2 Mounting: 1-3/16 x 1-9/16 Options: 1, 2, 3, 4 | |
| 3 " wheel Capacity to 1200 lbs Top Plate: 3-5/16 x 4-5/16 Mounting: 2-3/8 x 3-3/8 Options: 1, 2, 4, 5 | |
| 3 " wheel Capacity to 500 lbs Top plate: 3-1/8 x4-1/8 Mounting: 2-3/8 x3-7/16 Options: 2, 4 | |
| 3 " wheel capacity to 700 lbs Top plate: 2-5/8 x 3-1/2 Mounting: 1-3/4 x 2-7/8 - 3 Options: 2, 3, 4 | |
| 3 " wheel Capacity to 700 lbs Top Plate: 3-1/8 x 4-1/8 Mounting: 2-3/8 x 3-3/8 Options: 1, 2, 4 | |
| Main Load Bearing - Fully hardened 5/16 g diameter ball bearings in a hardened raceway provide top performance under maximum rated loads . Thrust Bearing - Large diameter hardened ball... | |
| Shock Absorbing 3 " wheel Capacity to 1600 lbs Top plate: 3-5/16 x 4-1/8 Mounting: 2-3/8 x 3-3/8 Options: 4, 5 | |
| Standard Features • 3 Piece Polypropylene Socket Expands Into Tubing • Exceeds I.C.M. Standards • Load Bearing - Two full independent rows of hardened and polished ball bearings • Stamped... | |
| Standard Features • 3 Piece Socket Expands Into Tubing • Exceeds I.C.M. Standards • Load Bearing - Two full independent rows of hardened and polished ball bearings • Stamped And... | |
| Standard Features • All Stainless Steel Construction • Load Bearings - Two full independent rows of stainless ball bearings • Sealed Swivel Assembly • Non Magnetic • USDA/FDA Approved | |
| Standard Features • All Stainless Steel Construction • Sealed Swivel Assembly • Load Bearing - Two full independent rows of stainless steel ball bearings • USDA/FDA Approved • Non Magnetic... | |
| Standard Features • Complete Locking Mechanism - Locks both the wheel and the swivel • Load Bearings - Two full independent rows of ball bearings • Wheel Bearings - Are... | |
| Standard Features • Demountable Tube Type Wheel Assemblies. • Finish - Corrosion Resistant Zinc. • Zerk Fittings/Swivel Assembly and Wheel Hub. • Cold Forged Construction for General Applications, Hot Forged... | |
| Standard Features • Exceeds I.C.M. Standards • Load Bearing - Two full independent rows of hardened and polished ball bearings • Case Hardened Raceways • All Metal Parts Are Stress... | |
| Standard Features • Exceeds I.C.M. Standards • Load Bearing - Two full independent rows of hardened and polished ball bearings • Case Hardened Stamped Steel Construction • All Metal Parts... | |
| Standard Features • Exceeds I.C.M. Standards • Load Bearing - Two full independent rows of hardened and polished ball bearings • Stamped And Formed Construction • All Metal Parts Are... | |
| Standard Features • Exceeds ICM Standards • Ball Bearings - Cold forged double ball bearing construction • Brake - Dual brake is hand or foot operated, locks both the swivel... | |
| Standard Features • Exceeds ICM Standards • Load Bearings - Two full independent rows of hardened and polished ball bearings • Finish - Corrosion resistant zinc • Stem Dimensions -... | |
| Standard Features • Highest Capacity Rating - For a Light Medium Duty Caster • Load Bearings - Two independent rows of ball bearings in over-sized, shielded raceways • Thread Guards... | |
| Standard Features • Machine Face and Groove • Zerk Fittings • Available in Cast Iron & Forged Steel Capacities to 14,000 lbs. Optional Features • Sealed Wheel Bearing - (Suffix-SW)... | |
| Standard Features • Produced To Meet All Standards Referenced By The Handbook Of The Scaffold Industry Association • Cold Forged Double Ball Bearing Construction | |
| Standard Features • Swivel Casters - Formed legs are continuously welded, top plate is cold forged from 1/4” steel and heat treated to relieve stress and add strength • Main... | |
| Standard Features • Swivel Casters - Heavy gauge steel top plate is attached to a full drawn steel horn with integral, hardened raceways • Load Bearings - Two full, independent... | |
| Standard Features • Top Plate & Yoke Base - Drop forged from SAE-1045/1050 steel • King Pin - Integral forged Optional Features • Special Overall Heights - See Continuous Towing... | |
| Standard Features • Top Plate & Yoke Base - Drop forged from SAE-1045/1050 steel • Swivel Assembly - Precision machined with flame hardened raceways, oversize ball bearings and a lateral... | |
| Standard Features • Top Plate - 1” thick SAE-1045 steel plate • King Pin - 1-1/4” diameter heat treated bolt and nut • Legs - 3/8” formed steel • Finish... | |
| Standard Features • Top Plate - 1” thick SAE-1045 steel plate • Swivel Assembly - 7” diameter ball bearing load raceway, sealed tapered roller thrust bearing • King Pin -... | |
| Standard Features • Top Plate - 1” thick SAE-1045 steel plate tapered roller thrust bearing • King Pin - 1-1/4” diameter heat treated bolt and nut • Legs - 3/8” | |
| Standard Features • Top Plate - 1/4“ cold forged • Legs - 3/8“ thick formed, welded inside and out • King Pin - 3/4“ heat treated bolt and nut • | |
| Standard Features • Top Plate - 1/4“ cold forged • Swivel Assembly - Large diameter double ball bearing. Heat treated raceways • Legs - 3/8“ thick formed, welded inside and... | |
| Standard Features • Top Plate - 5/16" drop forged steel • Swivel Bearing Raceways - Heat treated machined races, double row ball bearing construction • Legs - 3/8" thick formed,... | |
| Standard Features • Top Plate - Drop-forged from SAE-1045 steel for extra-heavy duty construction • Yoke Base - Drop-forged SAE-1045 steel, full 1/2” thick at maximum stress point. Notched for... | |
| Standard Features • Top Plate - Extra-thick 5/16“ carbon steel, heat treated for added strength and durability in severe service • Yoke Base - Cold forged 1/4“ steel, notched for... | |
| Standard Features • Top Plate/Yoke Base - Drop forged from SAE-1050 steel • King Pin - 1 1/4” integrally forged, turned to 1” diameter for a slotted adjusting nut • | |
| Standard Features • Top Plate/Yoke Base - Drop forged from SAE-1050 steel • King Pin - 1” integrally forged, turned to 3/4” for a slotted adjusting nut • Side Forks... | |
| Standard Features • Top Plate/Yoke Base - Drop forged from SAE-1050 steel • Swivel Assembly - Precision machined, flame hardened raceway for 1/2” diameter hardened steel ball bearings. Tapered thrust... | |
| Standard Features • Top Plate/Yoke Base - hot forged from SAE-1050 steel • King Pin - 1 1/4” diameter integrally forged, turned to 1” for a slotted adjusting nut • | |
| Standard Features • Top Plate/Yoke Base - hot forged from SAE-1050 steel • Swivel Assembly - Precision machined, flame hardened raceway for 5/8” diameter hardened steel ball bearings. Tapered thrust... | |
| Standard Features . Load Bearings - Independent double ball bearing construction . Finish - Corrosion resistant zinc . Stem Dimensions - Optional Features . Tread Contact Brake - (Suffix -WB)... | |
| Standard Features . Swivel Casters - Formed legs are continuously welded, top plate is cold forged from 1/4 g steel and heat treated to relieve stress and add strength . | |
| Standard Features . Top Plate - AISI 1045 steel one piece forging precision machined and through hardened, 3.4 " top plate thickness. . Yoke Base - AISI 1045 steel forging,... | |
| Standard Features . Top Plate - High strength alloy steel 1.piece forging . Yoke Base - Precision machined and hardened for extended life . Legs - 1.4 g steel formed... | |
| Standard Features . Top Plate - High strength alloy steel 1.piece forging . Yoke Base - Precision machined and hardened for extended life . Swivel Assembly - 3.8 g ball... | |
| Standard Features . Top Plate/Yoke Base - AISI-1045 Steel one piece forging precision machined and hardened. 3.8 Top Plate Thickness . Yoke Base - is pre-notched for field installable swivel... | |
| Standard Features . Top Plate/Yoke Base - AISI-1045 Steel one piece forging precision machined and through hardened . Yoke Base - is pre-notched for field installable swivel lock . Swivel... | |
| Standard Features . Top Plate/Yoke Base - SAE-1045 drop forged steel . King Pin - 3.4 " heat treated bolt and nut . Legs - 1.4 " formed for added... | |
| Standard Features . Top Plate/Yoke Base - SAE-1045 drop forged steel . King Pin - 3.4 " heat treated bolt and nut . Legs - 1.4 " thick formed and... | |
| Standard Features . Top Plate/Yoke Base - SAE-1045 drop forged steel . Swivel Assembly - Double ball bearing design. Heat treated machined raceways . King Pin - 3.4 " heat... | |
| Standard Features . Top Plate/Yoke Base - SAE-1045 drop forged steel . Swivel Assembly - Double ball bearing design. Machined thrust raceway . King Pin - 3.4 " heat treated... | |
| Standard Features . Top Plate/Yoke Base - AISI 1045 Steel one piece forging precision machined and through hardened. 1.2 " top plate thickness . Yoke Base - is pre-notched for... | |
| Standard Features . Top Plate/Yoke Base - AISI-1045 Steel one piece forging precision machined and through hardened. 1.2 " top plate thickness . Yoke Base - is pre-notched for field... | |
| Standard Features . Top Plate/Yoke Base - AISI-1045 Steel one piece forging precision machined and through hardened. 1.2 g top plate thickness . Yoke Base - is pre-notched for field... | |
| Standard Features • 3 Piece Polypropylene Socket Expands Into Tubing • Exceeds I.C.M. Standards • Load Bearing - Two full independent rows of hardened and polished ball bearings • Stamped... | |
| Standard Features • 3 Piece Socket Expands Into Tubing • Exceeds I.C.M. Standards • Load Bearing - Two full independent rows of hardened and polished ball bearings • Stamped And... | |
| Standard Features • Top Plate - 5/16" drop forged steel • Legs - 3/8" thick formed, welded inside and out • King Pin - 3/4" heat treated bolt and nut... | |
| Standard Features . Top Plate/Yoke Base - AISI-1045 Steel one piece forging precision machined and hardened. 3.8 Top Plate Thickness . Yoke Base - is pre-notched for field installable swivel... | |
| Standard Features . Top Plate/Yoke Base - AISI-1045 Steel one piece forging precision machined and through hardened . Yoke Base - is pre-notched for field installable swivel lock . Swivel... | |
| Standard Features . Top Plate/Yoke Base - SAE-1045 drop forged steel . King Pin - 3.4 " heat treated bolt and nut . Legs - 1.4 " formed for added... | |
| Standard Features . Top Plate/Yoke Base - AISI 1045 Steel one piece forging precision machined and through hardened. 1.2 " top plate thickness . Yoke Base - is pre-notched for... | |
| The Rotacaster concept is simple. A robust wheel, combining the freedom of 360 degree movement with the stability of a fixed mounting, achieved through the Rotacaster wheel’s patented design and... | |
| The Standard caster features double ball bearing construction. It combines easy swiveling, smooth rolling, long life and economy. | |
| Top Plate - Extra-thick 5/16“ carbon steel, heat treated for added strength and durability in severe service • Yoke Base - Cold forged 1/4“ steel, notched for optional 4 position... | |
| Top Plate - Extra-thick 5/16“ carbon steel, heat treated for added strength and durability in severe service • Yoke Base - Cold forged 1/4“ steel, notched for optional 4 position... |