Jilson Group (The) Series KP12 Kingpin-Free Heavy Duty - Swivel Caster SKP12124T-MR

Description
Standard Features . Top Plate/Yoke Base - AISI 1045 Steel one piece forging precision machined and through hardened. 1.2 " top plate thickness . Yoke Base - is pre-notched for field installable swivel lock. . Swivel Section - 3.4 " ball bear ings mounted in a 7 " diameter precision raceway. . Legs - 1.2 " formed steel to increase strength and welded to yoke base using 100,000 PSI weld filler, welded inside and out. . Axel - 1-1.4 " diameter
Description
Standard Features . Top Plate/Yoke Base - AISI 1045 Steel one piece forging precision machined and through hardened. 1.2 " top plate thickness . Yoke Base - is pre-notched for field installable swivel lock. . Swivel Section - 3.4 " ball bear ings mounted in a 7 " diameter precision raceway. . Legs - 1.2 " formed steel to increase strength and welded to yoke base using 100,000 PSI weld filler, welded inside and out. . Axel - 1-1.4 " diameter

Suppliers

Company
Product
Description
Supplier Links
Series KP12 Kingpin-Free Heavy Duty - Swivel Caster - SKP12124T-MR - Jilson Group (The)
Lodi, NJ, USA
Series KP12 Kingpin-Free Heavy Duty - Swivel Caster
SKP12124T-MR
Series KP12 Kingpin-Free Heavy Duty - Swivel Caster SKP12124T-MR
Standard Features . Top Plate/Yoke Base - AISI 1045 Steel one piece forging precision machined and through hardened. 1.2 " top plate thickness . Yoke Base - is pre-notched for field installable swivel lock. . Swivel Section - 3.4 " ball bear ings mounted in a 7 " diameter precision raceway. . Legs - 1.2 " formed steel to increase strength and welded to yoke base using 100,000 PSI weld filler, welded inside and out. . Axel - 1-1.4 " diameter

Standard Features
. Top Plate/Yoke Base -
AISI 1045 Steel one piece forging
precision machined and through
hardened. 1.2 " top plate thickness
. Yoke Base - is pre-notched for
field installable swivel lock.
. Swivel Section - 3.4 " ball bear
ings mounted in a 7 " diameter
precision raceway.
. Legs - 1.2 " formed steel to increase
strength and welded to yoke base
using 100,000 PSI weld filler,
welded inside and out.

. Axel - 1-1.4 " diameter

Series KP12 KingPin-Free Heavy Duty - SKP12124T-MR - Magnus Mobility Systems, Inc.
Orange, CA, USA
Series KP12 KingPin-Free Heavy Duty
SKP12124T-MR
Series KP12 KingPin-Free Heavy Duty SKP12124T-MR
For high capacities with construction suitable for powered movement

For high capacities with construction suitable for powered movement

Supplier's Site

Technical Specifications

  Jilson Group (The) Magnus Mobility Systems, Inc.
Product Category Casters Casters
Product Number SKP12124T-MR SKP12124T-MR
Product Name Series KP12 Kingpin-Free Heavy Duty - Swivel Caster Series KP12 KingPin-Free Heavy Duty
Caster Type Swivel Plate Caster; Wheel Caster
Wheel Type Rubber/Metal
Features Brake (optional feature); Swivel Lock (optional feature); Kingpinless
Maximum Load 1600 lbs (726 kg)
Wheel Diameter 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
View Details
CASTER WITH BRAKE- EX-100N16S - EX-100N16S - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Brake; Threaded Stem
Maximum Load 220 lbs (100 kg)
View Details
Castor, Ff Series - CAFF - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Plastic
Features Brake (optional feature)
View Details