Jilson Group (The) Series 7 Heavy Duty - Swivel Caster S7123R-PI

Description
Standard Features • Top Plate - 5/16" drop forged steel • Swivel Bearing Raceways - Heat treated machined races, double row ball bearing construction • Legs - 3/8" thick formed, welded inside and out • King Pin - 3/4" heat treated bolt and nut • Axle - 3/4" hollow axle with grease zerk • Finish - Corrosion resistant zinc
Description
Standard Features • Top Plate - 5/16" drop forged steel • Swivel Bearing Raceways - Heat treated machined races, double row ball bearing construction • Legs - 3/8" thick formed, welded inside and out • King Pin - 3/4" heat treated bolt and nut • Axle - 3/4" hollow axle with grease zerk • Finish - Corrosion resistant zinc

Suppliers

Company
Product
Description
Supplier Links
Series 7 Heavy Duty - Swivel Caster - S7123R-PI - Jilson Group (The)
Lodi, NJ, USA
Series 7 Heavy Duty - Swivel Caster
S7123R-PI
Series 7 Heavy Duty - Swivel Caster S7123R-PI
Standard Features • Top Plate - 5/16" drop forged steel • Swivel Bearing Raceways - Heat treated machined races, double row ball bearing construction • Legs - 3/8" thick formed, welded inside and out • King Pin - 3/4" heat treated bolt and nut • Axle - 3/4" hollow axle with grease zerk • Finish - Corrosion resistant zinc

Standard Features
• Top Plate - 5/16" drop forged steel
• Swivel Bearing Raceways - Heat
treated machined races, double row
ball bearing construction
• Legs - 3/8" thick formed, welded
inside and out
• King Pin - 3/4" heat treated bolt
and nut
• Axle - 3/4" hollow axle with grease
zerk
• Finish - Corrosion resistant zinc

Series 7 Economy Heavy Duty - S7123R-PI - Magnus Mobility Systems, Inc.
Orange, CA, USA
Series 7 Economy Heavy Duty
S7123R-PI
Series 7 Economy Heavy Duty S7123R-PI
Swivel bearing raceways-heat treated races, double row ball bearings

Swivel bearing raceways-heat treated races, double row ball bearings

Supplier's Site

Technical Specifications

  Jilson Group (The) Magnus Mobility Systems, Inc.
Product Category Casters Casters
Product Number S7123R-PI S7123R-PI
Product Name Series 7 Heavy Duty - Swivel Caster Series 7 Economy Heavy Duty
Caster Type Swivel Plate Caster; Wheel Caster
Wheel Type Poly/Metal
Features Brake (optional feature); Swivel Lock (optional feature)
Maximum Load 2000 lbs (907 kg)
Wheel Diameter 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (L-SHAPE) - JS315-150L - JS315-150L - Sugatsune America, Inc.
Specs
Wheel Type L-Shaped Roller
Features Threaded Stem
Wheel Width 3.5 inch (88.9 mm)
View Details
Castor, C7 Series - CAC7 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details
Castor Wheels - 2304838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.38 inch (35 mm)
View Details