Jilson Group (The) Series KP8 Kingpin-Free Heavy Duty - Swivel Caster SKP8123T-PS

Description
Standard Features . Top Plate/Yoke Base - AISI-1045 Steel one piece forging precision machined and through hardened . Yoke Base - is pre-notched for field installable swivel lock . Swivel Section - 1.2 g ball bearing mounted in a 3 h precision machined raceway . Legs - 3.8 g steel welded to yoke base using 100,000 PSI weld filler, welded inside and out . Axle - 3.4 g diameter
Description
Standard Features . Top Plate/Yoke Base - AISI-1045 Steel one piece forging precision machined and through hardened . Yoke Base - is pre-notched for field installable swivel lock . Swivel Section - 1.2 g ball bearing mounted in a 3 h precision machined raceway . Legs - 3.8 g steel welded to yoke base using 100,000 PSI weld filler, welded inside and out . Axle - 3.4 g diameter

Suppliers

Company
Product
Description
Supplier Links
Series KP8 Kingpin-Free Heavy Duty - Swivel Caster - SKP8123T-PS - Jilson Group (The)
Lodi, NJ, USA
Series KP8 Kingpin-Free Heavy Duty - Swivel Caster
SKP8123T-PS
Series KP8 Kingpin-Free Heavy Duty - Swivel Caster SKP8123T-PS
Standard Features . Top Plate/Yoke Base - AISI-1045 Steel one piece forging precision machined and through hardened . Yoke Base - is pre-notched for field installable swivel lock . Swivel Section - 1.2 g ball bearing mounted in a 3 h precision machined raceway . Legs - 3.8 g steel welded to yoke base using 100,000 PSI weld filler, welded inside and out . Axle - 3.4 g diameter

Standard Features
. Top Plate/Yoke Base - AISI-1045
Steel one piece forging precision
machined and through hardened
. Yoke Base - is pre-notched for field
installable swivel lock
. Swivel Section - 1.2 g ball bearing
mounted in a 3 h precision
machined raceway
. Legs - 3.8 g steel welded to yoke
base using 100,000 PSI weld filler,
welded inside and out
. Axle - 3.4 g diameter

Series KP8 KingPin-Free Heavy Duty - SKP8123T-PS - Magnus Mobility Systems, Inc.
Orange, CA, USA
Series KP8 KingPin-Free Heavy Duty
SKP8123T-PS
Series KP8 KingPin-Free Heavy Duty SKP8123T-PS
For capacities upto 5000lbs that require a caster of superior construction

For capacities upto 5000lbs that require a caster of superior construction

Supplier's Site

Technical Specifications

  Jilson Group (The) Magnus Mobility Systems, Inc.
Product Category Casters Casters
Product Number SKP8123T-PS SKP8123T-PS
Product Name Series KP8 Kingpin-Free Heavy Duty - Swivel Caster Series KP8 KingPin-Free Heavy Duty
Caster Type Swivel Plate Caster; Wheel Caster
Wheel Type Poly/Metal
Features Brake (optional feature); Swivel Lock (optional feature); Kingpinless
Maximum Load 3500 lbs (1587 kg)
Wheel Diameter 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor Wheels - 2430379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 110 lbs (50 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
Castor, E3 Series - CAE3 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Rubber/Metal
Features Brake (optional feature)
View Details