Jilson Group (The) Light Med Duty Expandable Stem XM-PPD-5-125

Description
Standard Features • 3 Piece Polypropylene Socket Expands Into Tubing • Exceeds I.C.M. Standards • Load Bearing - Two full independent rows of hardened and polished ball bearings • Stamped And Formed Construction • All Metal Parts Are Stress Relieved • Finish - Corrosion resistant zinc Capacities to 300 lbs. Optional Features • Tread Contact Brake - (Suffix -WB) • Grease Seals - (Suffix -GS) • Thread Guards - (Suffix -TG) • Available In Stainless Steel • NSF Approved
Description
Standard Features • 3 Piece Polypropylene Socket Expands Into Tubing • Exceeds I.C.M. Standards • Load Bearing - Two full independent rows of hardened and polished ball bearings • Stamped And Formed Construction • All Metal Parts Are Stress Relieved • Finish - Corrosion resistant zinc Capacities to 300 lbs. Optional Features • Tread Contact Brake - (Suffix -WB) • Grease Seals - (Suffix -GS) • Thread Guards - (Suffix -TG) • Available In Stainless Steel • NSF Approved

Suppliers

Company
Product
Description
Supplier Links
Light Med Duty Expandable Stem - XM-PPD-5-125 - Jilson Group (The)
Lodi, NJ, USA
Light Med Duty Expandable Stem
XM-PPD-5-125
Light Med Duty Expandable Stem XM-PPD-5-125
Standard Features • 3 Piece Polypropylene Socket Expands Into Tubing • Exceeds I.C.M. Standards • Load Bearing - Two full independent rows of hardened and polished ball bearings • Stamped And Formed Construction • All Metal Parts Are Stress Relieved • Finish - Corrosion resistant zinc Capacities to 300 lbs. Optional Features • Tread Contact Brake - (Suffix -WB) • Grease Seals - (Suffix -GS) • Thread Guards - (Suffix -TG) • Available In Stainless Steel • NSF Approved

Standard Features
• 3 Piece Polypropylene Socket
Expands Into Tubing
• Exceeds I.C.M. Standards
• Load Bearing - Two full
independent rows of hardened and
polished ball bearings
• Stamped And Formed Construction
• All Metal Parts Are Stress Relieved
• Finish - Corrosion resistant zinc

Capacities to 300 lbs.

Optional Features
• Tread Contact Brake - (Suffix -WB)
• Grease Seals - (Suffix -GS)
• Thread Guards -
(Suffix -TG)
• Available In
Stainless Steel
• NSF Approved

Technical Specifications

  Jilson Group (The)
Product Category Casters
Product Number XM-PPD-5-125
Product Name Light Med Duty Expandable Stem
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2304834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.38 inch (35 mm)
View Details
Castor, F5 Series - CAF5 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Metal
Features Brake (optional feature)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (L-SHAPE) - JS325-150L - JS325-150L - Sugatsune America, Inc.
Specs
Wheel Type L-Shaped Roller
Features Threaded Stem
Wheel Width 5.94 inch (151 mm)
View Details