Jilson Group (The) Datasheets for Leveling Feet, Pads, and Glides

Leveling feet, pads and glides consist of discs of varying shapes and sizes. They are used for leveling jigs, fixtures, and equipment. A leveling foot has a threaded stud for adjusting the level. A leveling pad has a recess on which a leveling stud rests.
Leveling Feet, Pads, and Glides: Learn more

Product Name Notes
• Capacities to 4,500 lbs. • Reinforced black polyamide (nylon) footplate • Stud-zinc plated steel standard. Stainless and metric available • Non-skid, black, NBR rubber pad. 70A shore hardness •
. Machinery & equipment of all types to 43,000 lbs (19,543 kg) capacity each. . Bases: DelrinR, non-skid, steel, and stainless to 5 h diameter. . Imperial stem sizes from...
. Mainframes, UPS units, etc. up to 2,400 lbs (1,090 kg) capacity each. . Bases: DelrinR, non-skid, anti-vibration, steel, stainless to 4 h diameter. . Imperial stem sizes from 10-24...
. Peripherals, test equipment, etc. up to 500 lbs (227 kg) capacity each. . Bases: DelrinR, non-skid, anti-vibration, steel, stainless to 2 h diameter. . Imperial stem sizes from 8-32...