Jilson Group (The) Series 3 Heavy Duty - Rigid Caster R31025R-MR

Description
Top Plate - Extra-thick 5/16“ carbon steel, heat treated for added strength and durability in severe service • Yoke Base - Cold forged 1/4“ steel, notched for optional 4 position lock • Formed Swivel Legs - Cold forged from 1/4“ steel for added strength, then welded to the yoke base • Large King Pin - An extra heavy 3/4“ hardened king pin assembly aligns raceways perfectly • Wheel Bearings - Roller bearings are standard for all wheel sizes • Pressure Lubrication - Fittings are standard for both swivel raceway and wheel bearings • Finish - Corrosion resistant zinc
Description
Top Plate - Extra-thick 5/16“ carbon steel, heat treated for added strength and durability in severe service • Yoke Base - Cold forged 1/4“ steel, notched for optional 4 position lock • Formed Swivel Legs - Cold forged from 1/4“ steel for added strength, then welded to the yoke base • Large King Pin - An extra heavy 3/4“ hardened king pin assembly aligns raceways perfectly • Wheel Bearings - Roller bearings are standard for all wheel sizes • Pressure Lubrication - Fittings are standard for both swivel raceway and wheel bearings • Finish - Corrosion resistant zinc

Suppliers

Company
Product
Description
Supplier Links
Series 3 Heavy Duty - Rigid Caster - R31025R-MR - Jilson Group (The)
Lodi, NJ, USA
Series 3 Heavy Duty - Rigid Caster
R31025R-MR
Series 3 Heavy Duty - Rigid Caster R31025R-MR
Top Plate - Extra-thick 5/16“ carbon steel, heat treated for added strength and durability in severe service • Yoke Base - Cold forged 1/4“ steel, notched for optional 4 position lock • Formed Swivel Legs - Cold forged from 1/4“ steel for added strength, then welded to the yoke base • Large King Pin - An extra heavy 3/4“ hardened king pin assembly aligns raceways perfectly • Wheel Bearings - Roller bearings are standard for all wheel sizes • Pressure Lubrication - Fittings are standard for both swivel raceway and wheel bearings • Finish - Corrosion resistant zinc

Top Plate - Extra-thick 5/16“ carbon
steel, heat treated for added
strength and durability in severe
service
• Yoke Base - Cold forged 1/4“ steel,
notched for optional 4 position lock
• Formed Swivel Legs - Cold forged
from 1/4“ steel for added strength,
then welded to the yoke base
• Large King Pin - An extra heavy
3/4“ hardened king pin assembly
aligns raceways perfectly
• Wheel Bearings - Roller bearings are
standard for all wheel sizes
• Pressure Lubrication - Fittings are
standard for both swivel raceway
and wheel bearings
• Finish - Corrosion resistant zinc

Series 3 Heavy Duty - R31025R-MR - Magnus Mobility Systems, Inc.
Orange, CA, USA
Series 3 Heavy Duty
R31025R-MR
Series 3 Heavy Duty R31025R-MR
For heavy duty applications with capacities up to 1500 lbs

For heavy duty applications with capacities up to 1500 lbs

Supplier's Site

Technical Specifications

  Jilson Group (The) Magnus Mobility Systems, Inc.
Product Category Casters Casters
Product Number R31025R-MR R31025R-MR
Product Name Series 3 Heavy Duty - Rigid Caster Series 3 Heavy Duty
Caster Type Rigid Plate Caster; Wheel Caster
Wheel Type Rubber/Metal
Features Brake (optional feature)
Maximum Load 800 lbs (363 kg)
Wheel Diameter 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (U-SHAPE) - JS365-200H - JS365-200H - Sugatsune America, Inc.
Specs
Wheel Type U-Shaped Roller
Features Threaded Stem
Wheel Width 3.81 inch (96.84 mm)
View Details
Castor, F5 Series - CAF5 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Metal
Features Brake (optional feature)
View Details
Castor Wheels - 2012910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Caster Type Stem Caster
Wheel Type Plastic; Nylon
Features Brake
View Details